Electro Optical Components, Inc. Temperature Stable Singlemode Fiber Coupled Laser Diode

Description
The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm, 655 nm, 660 nm, 785 nm, 830 nm and 850 nm. The construction consists of a compact pigtailed housing featuring an integrated electronic control system that can also be modulated as required. Power consumption is primarily determined by the applied laser diode (e.g. P = 1 mW, λ = 635 nm, Imax = 50 mA), which is coupled with the housing in a way that ensures mechanical and thermal stability. A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned maximizing the coupling (up to 50% improvement). The fiber-coupled single mode module can be employed wherever a high degree of temperature stability and robustness is required but space and power supply are limited. Applications include: Measurement technology Medical Engineering Research Surveying
Request a Quote Datasheet
Description
The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm, 655 nm, 660 nm, 785 nm, 830 nm and 850 nm. The construction consists of a compact pigtailed housing featuring an integrated electronic control system that can also be modulated as required. Power consumption is primarily determined by the applied laser diode (e.g. P = 1 mW, λ = 635 nm, Imax = 50 mA), which is coupled with the housing in a way that ensures mechanical and thermal stability. A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned maximizing the coupling (up to 50% improvement). The fiber-coupled single mode module can be employed wherever a high degree of temperature stability and robustness is required but space and power supply are limited. Applications include: Measurement technology Medical Engineering Research Surveying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Stable Singlemode Fiber Coupled Laser Diode -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Temperature Stable Singlemode Fiber Coupled Laser Diode
Temperature Stable Singlemode Fiber Coupled Laser Diode
The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm, 655 nm, 660 nm, 785 nm, 830 nm and 850 nm. The construction consists of a compact pigtailed housing featuring an integrated electronic control system that can also be modulated as required. Power consumption is primarily determined by the applied laser diode (e.g. P = 1 mW, λ = 635 nm, Imax = 50 mA), which is coupled with the housing in a way that ensures mechanical and thermal stability. A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned maximizing the coupling (up to 50% improvement). The fiber-coupled single mode module can be employed wherever a high degree of temperature stability and robustness is required but space and power supply are limited. Applications include: Measurement technology Medical Engineering Research Surveying

The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required.

  • Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm, 655 nm, 660 nm, 785 nm, 830 nm and 850 nm.

The construction consists of a compact pigtailed housing featuring an integrated electronic control system that can also be modulated as required. Power consumption is primarily determined by the applied laser diode (e.g. P = 1 mW, λ = 635 nm, Imax = 50 mA), which is coupled with the housing in a way that ensures mechanical and thermal stability.

A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned maximizing the coupling (up to 50% improvement).

The fiber-coupled single mode module can be employed wherever a high degree of temperature stability and robustness is required but space and power supply are limited.

Applications include:

  • Measurement technology
  • Medical
  • Engineering
  • Research
  • Surveying
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Name Temperature Stable Singlemode Fiber Coupled Laser Diode
Laser Type Laser Diodes
Laser Wavelength Violet; Green; Red; Infrared
Features Fiber Optic Pigtail
CDRH Classification Class I; Class II; Class IIa; Class IIIa; Class IIIb
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Focus Laser Diodes Module -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details
Adjustable Focus Laser Diodes Module -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details
Microchip Laser - MCI - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Solid State Lasers
Pulse Energy 0.0200 mJ
View Details
Dual Wavelength Laser Diode System - AWS-520-XSF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green
Wavelength Range 520 to 650 nm (5200 to 6500 Å)
View Details