Electro Optical Components, Inc. Vertical Cavity Emitting Laser Diode

Description
IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to 1550 nm. Single mode Typs.: Operating Current typ.: 4-6 mA Possible Receptacle Types (see Drawings): Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2 Receptacle Type B: U2, U3 (9μm Ferrule inside) * only for MM
Request a Quote
Description
IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to 1550 nm. Single mode Typs.: Operating Current typ.: 4-6 mA Possible Receptacle Types (see Drawings): Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2 Receptacle Type B: U2, U3 (9μm Ferrule inside) * only for MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Cavity Emitting Laser Diode -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Vertical Cavity Emitting Laser Diode
Vertical Cavity Emitting Laser Diode
IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to 1550 nm. Single mode Typs.: Operating Current typ.: 4-6 mA Possible Receptacle Types (see Drawings): Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2 Receptacle Type B: U2, U3 (9μm Ferrule inside) * only for MM

IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to 1550 nm.

Single mode Typs.:
Operating Current typ.: 4-6 mA
Possible Receptacle Types (see Drawings):
Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2
Receptacle Type B: U2, U3 (9μm Ferrule inside)
* only for MM

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Name Vertical Cavity Emitting Laser Diode
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wavelength Laser Diode System - AWM-XXX-OSW- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details
Laser Diode Modules Gaussian Laser Line (Small size) -  - Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red; Infrared
Wavelength Range 635 to 788 nm (6350 to 7880 Å)
View Details
Dual Wavelength Laser Diode System - R785±0.5–600mWF–14SBTF–TG - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Red
Wavelength Range 633 nm (6330 Å)
View Details
Temperature Stable Singlemode Fiber Coupled Laser Diode -  - Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Violet; Green; Red; Infrared
Features Fiber Optic Pigtail
View Details