Electro Optical Components, Inc. Laser Diode Modules Gaussian Laser Line (Small size)

Description
Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 18 mm, Diameter 16 mm
Request a Quote
Description
Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 18 mm, Diameter 16 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Modules Gaussian Laser Line (Small size) -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Laser Diode Modules Gaussian Laser Line (Small size)
Laser Diode Modules Gaussian Laser Line (Small size)
Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 18 mm, Diameter 16 mm

Applications:
Alignment, Positioning, Construction laser applications, Leveling

Features:
Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz

Dimensions:
Length 18 mm, Diameter 16 mm

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Name Laser Diode Modules Gaussian Laser Line (Small size)
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

High Speed VCSEL Diode -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Wavelength Range 850 nm (8500 Å)
View Details
Dual Wavelength Laser Diode System - AWS-520-XSF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green
Wavelength Range 520 to 650 nm (5200 to 6500 Å)
View Details
Microchip Laser -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Solid State Lasers
Laser Output Q-Switched; Pulsed
Laser Wavelength Green; Infrared
View Details
Dual Wavelength Laser Diode Module - AWO-XXX-ISF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details