Electro Optical Components, Inc. Variable-Gain Photoreceivers OE-200

Description
Adjustable Conversion Gain from 103 to 1011 V/W Equ. Input Noise down to 10 fW/√Hz Bandwidth up to 500 kHz Rise Time down to 700 ns Calibration Traceable to NIST Standards Signal Filters Manual and Remote Control
Request a Quote
Description
Adjustable Conversion Gain from 103 to 1011 V/W Equ. Input Noise down to 10 fW/√Hz Bandwidth up to 500 kHz Rise Time down to 700 ns Calibration Traceable to NIST Standards Signal Filters Manual and Remote Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Variable-Gain Photoreceivers - OE-200 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Variable-Gain Photoreceivers
OE-200
Variable-Gain Photoreceivers OE-200
Adjustable Conversion Gain from 103 to 1011 V/W Equ. Input Noise down to 10 fW/√Hz Bandwidth up to 500 kHz Rise Time down to 700 ns Calibration Traceable to NIST Standards Signal Filters Manual and Remote Control
  • Adjustable Conversion Gain from 103 to 1011 V/W
  • Equ. Input Noise down to 10 fW/√Hz
  • Bandwidth up to 500 kHz
  • Rise Time down to 700 ns
  • Calibration Traceable to NIST Standards
  • Signal Filters
  • Manual and Remote Control
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photosensor Modules
Product Number OE-200
Product Name Variable-Gain Photoreceivers
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Balanced Photoreceiver,  4 MHz - HCA-S - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1060 nm (3200 to 10600 Å)
View Details
Ultra Low Noise Femtowatt Photoreceivers - PWPR-2K - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1700 nm (3200 to 17000 Å)
View Details
Balanced Photoreceivers - HBPR-450M-10K-IN-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 800 to 1700 nm (8000 to 17000 Å)
Noise Equivalent Power 6.5 W/Hz½
View Details
Ultra Low Noise Femtowatt Photoreceivers - FWPR-20 - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1700 nm (3200 to 17000 Å)
View Details