Electro Optical Components, Inc. 400 MHz High Speed Photoreceivers HCA-S-400M

Description
The series HCA-S-400M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-400M is available with either a fast Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1700 nm, respectively. The amplifier transimpedance is 5 x 103 V/A resulting in a maximum conversion gain of 5 x 103 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 400 MHz corresponding to a minimum rise-time of 1 ns. Due to the low-noise design signals with an optical power in the micro-Watt range can be detected without the need for further averaging. Different models with free space or fiber optic input are available. Applications Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Test of Digital Fiber-Optic Systems Optical Front-End for Oscilloscopes and A/D Converters
Request a Quote
Description
The series HCA-S-400M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-400M is available with either a fast Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1700 nm, respectively. The amplifier transimpedance is 5 x 103 V/A resulting in a maximum conversion gain of 5 x 103 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 400 MHz corresponding to a minimum rise-time of 1 ns. Due to the low-noise design signals with an optical power in the micro-Watt range can be detected without the need for further averaging. Different models with free space or fiber optic input are available. Applications Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Test of Digital Fiber-Optic Systems Optical Front-End for Oscilloscopes and A/D Converters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz High Speed Photoreceivers - HCA-S-400M - Electro Optical Components, Inc.
Santa Rosa, CA, USA
400 MHz High Speed Photoreceivers
HCA-S-400M
400 MHz High Speed Photoreceivers HCA-S-400M
The series HCA-S-400M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-400M is available with either a fast Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1700 nm, respectively. The amplifier transimpedance is 5 x 103 V/A resulting in a maximum conversion gain of 5 x 103 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 400 MHz corresponding to a minimum rise-time of 1 ns. Due to the low-noise design signals with an optical power in the micro-Watt range can be detected without the need for further averaging. Different models with free space or fiber optic input are available. Applications Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Test of Digital Fiber-Optic Systems Optical Front-End for Oscilloscopes and A/D Converters

The series HCA-S-400M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-400M is available with either a fast Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1700 nm, respectively.

The amplifier transimpedance is 5 x 103 V/A resulting in a maximum conversion gain of 5 x 103 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 400 MHz corresponding to a minimum rise-time of 1 ns. Due to the low-noise design signals with an optical power in the micro-Watt range can be detected without the need for further averaging. Different models with free space or fiber optic input are available.

Applications

  • Spectroscopy
  • Fast Pulse and Transient Measurements
  • Optical Triggering
  • Test of Digital Fiber-Optic Systems
  • Optical Front-End for Oscilloscopes and A/D Converters
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photosensor Modules
Product Number HCA-S-400M
Product Name 400 MHz High Speed Photoreceivers
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Photoreceivers - HBPR-200M-30K-IN-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 800 to 1700 nm (8000 to 17000 Å)
Noise Equivalent Power 4.9 W/Hz½
View Details
High-Speed Balanced Photoreceiver,  4 MHz - HCA-S - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1060 nm (3200 to 10600 Å)
View Details
Ultra Low Noise Femtowatt Photoreceivers - FWPR-20 - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1700 nm (3200 to 17000 Å)
View Details
Ultra Low Noise Femtowatt Photoreceivers - PWPR-2K - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1700 nm (3200 to 17000 Å)
View Details