Electro Optical Components, Inc. Balanced Photoreceivers HBPR-500M-10K-SI-FC

Description
The Low-noise balanced photoreceivers of the HBPR series offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. The photoreceivers use two photodiodes selected in pairs, which are connected in anti-parallel, and a subsequent low-noise transimpedance amplifier in order to detect the differential signal. The HBPR series is characterized by very low input noise (NEP) down to 3.7 pW/√Hz and high common mode rejection (CMRR) of up to 55 dB. Versions with Si or InGaAs photodiodes and bandwidths from 100 MHz to 500 MHz are available. The output coupling is switchable (AC/DC), the gain adjustable in two stages and the bandwidth can be limited to 20 MHz. Two monitor outputs with 10 MHz bandwidth enable fast, separate acquisition of the individual input signals. Applications Include: Optical spectroscopy Coherent heterodyne detection Homodyne detection of optical quantum states Optical coherence tomography (OCT) Interferometric measurements Optical delay measurements Differential optical front end for oscilloscopes, spectrum analyzers, A/D converters and lock-in amplifiers
Request a Quote Datasheet
Description
The Low-noise balanced photoreceivers of the HBPR series offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. The photoreceivers use two photodiodes selected in pairs, which are connected in anti-parallel, and a subsequent low-noise transimpedance amplifier in order to detect the differential signal. The HBPR series is characterized by very low input noise (NEP) down to 3.7 pW/√Hz and high common mode rejection (CMRR) of up to 55 dB. Versions with Si or InGaAs photodiodes and bandwidths from 100 MHz to 500 MHz are available. The output coupling is switchable (AC/DC), the gain adjustable in two stages and the bandwidth can be limited to 20 MHz. Two monitor outputs with 10 MHz bandwidth enable fast, separate acquisition of the individual input signals. Applications Include: Optical spectroscopy Coherent heterodyne detection Homodyne detection of optical quantum states Optical coherence tomography (OCT) Interferometric measurements Optical delay measurements Differential optical front end for oscilloscopes, spectrum analyzers, A/D converters and lock-in amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balanced Photoreceivers - HBPR-500M-10K-SI-FC - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Balanced Photoreceivers
HBPR-500M-10K-SI-FC
Balanced Photoreceivers HBPR-500M-10K-SI-FC
The Low-noise balanced photoreceivers of the HBPR series offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. The photoreceivers use two photodiodes selected in pairs, which are connected in anti-parallel, and a subsequent low-noise transimpedance amplifier in order to detect the differential signal. The HBPR series is characterized by very low input noise (NEP) down to 3.7 pW/√Hz and high common mode rejection (CMRR) of up to 55 dB. Versions with Si or InGaAs photodiodes and bandwidths from 100 MHz to 500 MHz are available. The output coupling is switchable (AC/DC), the gain adjustable in two stages and the bandwidth can be limited to 20 MHz. Two monitor outputs with 10 MHz bandwidth enable fast, separate acquisition of the individual input signals. Applications Include: Optical spectroscopy Coherent heterodyne detection Homodyne detection of optical quantum states Optical coherence tomography (OCT) Interferometric measurements Optical delay measurements Differential optical front end for oscilloscopes, spectrum analyzers, A/D converters and lock-in amplifiers

The Low-noise balanced photoreceivers of the HBPR series offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes.

The photoreceivers use two photodiodes selected in pairs, which are connected in anti-parallel, and a subsequent low-noise transimpedance amplifier in order to detect the differential signal. The HBPR series is characterized by very low input noise (NEP) down to 3.7 pW/√Hz and high common mode rejection (CMRR) of up to 55 dB. Versions with Si or InGaAs photodiodes and bandwidths from 100 MHz to 500 MHz are available. The output coupling is switchable (AC/DC), the gain adjustable in two stages and the bandwidth can be limited to 20 MHz. Two monitor outputs with 10 MHz bandwidth enable fast, separate acquisition of the individual input signals.

Applications Include:

  • Optical spectroscopy
  • Coherent heterodyne detection
  • Homodyne detection of optical quantum states
  • Optical coherence tomography (OCT)
  • Interferometric measurements
  • Optical delay measurements
  • Differential optical front end for oscilloscopes, spectrum analyzers, A/D converters and lock-in amplifiers
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photosensor Modules
Product Number HBPR-500M-10K-SI-FC
Product Name Balanced Photoreceivers
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Photoreceivers - HBPR-100M-60K-IN-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 800 to 1700 nm (8000 to 17000 Å)
Noise Equivalent Power 4.3 W/Hz½
View Details
Ultra Low Noise Femtowatt Photoreceivers - PWPR-2K - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1700 nm (3200 to 17000 Å)
View Details
Balanced Photoreceivers - HBPR-100M-60K-SI-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
Noise Equivalent Power 6.5 W/Hz½
View Details
Low Noise Photoreceivers - LCA-S-400K - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 400 to 1700 nm (4000 to 17000 Å)
View Details