Electro Optical Components, Inc. GaP UV Photodiode Detectors JEP 5 & 5-365

Description
Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection filters. SiC photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is limited to the range of 200 – 400nm and no additional blocking of unwanted visual and IR-range of radiation is necessary proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature coefficient Tk<-0,06%/K), stable long term operation of up to +150°C Silicon carbide SiC photodiodes / photodetectors are offered in TO-18 and TO-5 packages with or without integrated filters for UVA, UVB, UVC, UVBC and UVBC2. Hybrid units with integrated amplifiers are also available. To avoid damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters available Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L to the discontinued UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)
Request a Quote
Description
Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection filters. SiC photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is limited to the range of 200 – 400nm and no additional blocking of unwanted visual and IR-range of radiation is necessary proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature coefficient Tk<-0,06%/K), stable long term operation of up to +150°C Silicon carbide SiC photodiodes / photodetectors are offered in TO-18 and TO-5 packages with or without integrated filters for UVA, UVB, UVC, UVBC and UVBC2. Hybrid units with integrated amplifiers are also available. To avoid damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters available Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L to the discontinued UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JEP 5 and JEP 5-365 GaP UV Photodiode Detectors from Electro Optical Components, Inc. are designed for UV-range and UV+blue-range applications. They feature an active area of 5 mm² and are suitable for general UV measurements and flame control. The detectors have a maximum reverse voltage of 5 V and can operate within a temperature range of -25 °C to 125 °C, with a storage temperature range also between -25 °C and 125 °C. These photodiodes exhibit peak sensitivity at wavelengths of 440 nm for the JEP 5 and 365 nm for the JEP 5-365, with maximum responsivity values of 130 mA/W and 75 mA/W, respectively. The dark current is specified at a maximum of 15 pA for the JEP 5 and 10 pA for the JEP 5-365 under a reverse voltage of 5 V. The junction capacitance is 1000 pF, and the rise and fall times are approximately 2 µs and 5 µs, respectively, when tested at 365 nm. These detectors are packaged in TO5 and TO18 configurations, making them versatile for integration into various systems.

Datasheet Summary
Powered by GS/AI

The JEP 5 and JEP 5-365 GaP UV Photodiode Detectors from Electro Optical Components, Inc. are designed for UV-range and UV+blue-range applications. They feature an active area of 5 mm² and are suitable for general UV measurements and flame control. The detectors have a maximum reverse voltage of 5 V and can operate within a temperature range of -25 °C to 125 °C, with a storage temperature range also between -25 °C and 125 °C. These photodiodes exhibit peak sensitivity at wavelengths of 440 nm for the JEP 5 and 365 nm for the JEP 5-365, with maximum responsivity values of 130 mA/W and 75 mA/W, respectively. The dark current is specified at a maximum of 15 pA for the JEP 5 and 10 pA for the JEP 5-365 under a reverse voltage of 5 V. The junction capacitance is 1000 pF, and the rise and fall times are approximately 2 µs and 5 µs, respectively, when tested at 365 nm. These detectors are packaged in TO5 and TO18 configurations, making them versatile for integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
GaP UV Photodiode Detectors - JEP 5 & 5-365 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
GaP UV Photodiode Detectors
JEP 5 & 5-365
GaP UV Photodiode Detectors JEP 5 & 5-365
Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection filters. SiC photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is limited to the range of 200 – 400nm and no additional blocking of unwanted visual and IR-range of radiation is necessary proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature coefficient Tk<-0,06%/K), stable long term operation of up to +150°C Silicon carbide SiC photodiodes / photodetectors are offered in TO-18 and TO-5 packages with or without integrated filters for UVA, UVB, UVC, UVBC and UVBC2. Hybrid units with integrated amplifiers are also available. To avoid damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters available Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L to the discontinued UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)

Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection filters. SiC photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications.

No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in UV-applications:

  • intrinsic spectral response is limited to the range of 200 – 400nm and no additional blocking of unwanted visual and IR-range of radiation is necessary
  • proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2)
  • excellent temperature stability, (temperature coefficient Tk<-0,06%/K), stable long term operation of up to +150°C

Silicon carbide SiC photodiodes / photodetectors are offered in TO-18 and TO-5 packages with or without integrated filters for UVA, UVB, UVC, UVBC and UVBC2. Hybrid units with integrated amplifiers are also available.

To avoid damaging photodiodes during soldering and cleaning, consider using sockets.

SiC photodiodes features & types

  • High responsivity – 0.13 A/W peak
  • UV radiation hardness
  • Cost effective standard sizes
  • Low temperature coefficient
  • Built in Preamplifiers optional
  • UV A, B, C, BC & BC2 filters available
  • Screened detectors with 0% output above 400 nm
  • Quadrant detector available for beam focus monitoring
  • Gallium Phosphate (GaP) Detectors with output up to 400 nm
  • Diffuser lens option available
  • JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L to the discontinued UV10.T2E.10L

Applications

  • Water treatment
  • Flame detection
  • Spectroscopy
  • Food inspection
  • UVA, UVB, UVC, UVBC & UVBC2 measurement
  • UV exposure measurement (e.g. erythema)
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photodiodes
Product Number JEP 5 & 5-365
Product Name GaP UV Photodiode Detectors
Spectral Response Range 230 to 530 nm (2300 to 5300 Å)
Photodiode Material Gallium Fosphide
Photodiode Package Leaded; THT; TO-5, TO-18
Unlock Full Specs
to access all available technical data

Similar Products

Erythema Detectors - JEC 0.2E - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Spectral Response UV
Photodiode Package Leaded; THT; TO-5
Active Area Diameter or Length 0.2660 to 1 mm (0.0105 to 0.0394 inch)
View Details
Fiber Optic Photodiodes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response Range 850 to 1310 nm (8500 to 13100 Å)
View Details
IBSG Mid-infrared (Mid-IR) Photodiodes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 8.00E8 to 4.90E9 nm (8.00E9 to 4.90E10 Å)
View Details
Infrared Photodiode Detector -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 1.1 to 4.3 nm (11 to 43 Å)
Photodiode Package Leaded; THT
View Details