Electro Optical Components, Inc. Quadrant Silicon PIN Photodiodes

Description
Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features Si-PIN photodiode Spectral range 400 – 1100 nm Hermetic sealed in TO-8 packages Applications Position sensing of laser beams Autocollimators X-Y coordinate measurements Position sensing applications
Request a Quote Datasheet
Description
Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features Si-PIN photodiode Spectral range 400 – 1100 nm Hermetic sealed in TO-8 packages Applications Position sensing of laser beams Autocollimators X-Y coordinate measurements Position sensing applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant Silicon PIN Photodiodes -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Quadrant Silicon PIN Photodiodes
Quadrant Silicon PIN Photodiodes
Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features Si-PIN photodiode Spectral range 400 – 1100 nm Hermetic sealed in TO-8 packages Applications Position sensing of laser beams Autocollimators X-Y coordinate measurements Position sensing applications

Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas.

Quadrant Photodetector Features

  • Si-PIN photodiode
  • Spectral range 400 – 1100 nm
  • Hermetic sealed in TO-8 packages

Applications

  • Position sensing of laser beams
  • Autocollimators
  • X-Y coordinate measurements
  • Position sensing applications
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photodiodes
Product Name Quadrant Silicon PIN Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IBSG Mid-infrared (Mid-IR) Photodiodes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 8.00E8 to 4.90E9 nm (8.00E9 to 4.90E10 Å)
View Details
HYBRID Detector -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Spectral Response UV
Spectral Response Range 210 to 380 nm (2100 to 3800 Å)
Photodiode Package Leaded; THT; TO-5
View Details
Fiber Optic Photodiodes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response Range 850 to 1310 nm (8500 to 13100 Å)
View Details
Infrared Photodiode Detector -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 1.1 to 4.3 nm (11 to 43 Å)
Photodiode Package Leaded; THT
View Details