Electro Optical Components, Inc. Silicon Carbide UV Avalanche Photodiode

Description
The Silicon Carbide (SiC) UV APD has many of the properties of other APDs in that it is extremely sensitive and has high signal gain, but is only sensitive to UV (see wavelength response curve above). Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices, around 180 VDC. These SiC UV APDs are a solid state replacement for UV PMTs (Photo Multiplier Tubes). Besides responding only to the UV, the tough silicon carbide (SiC) provides: Stability in high energy UV applications Higher temperature stability than silicon The general specifications are: Sensitivity: 1 nW/cm2 Gain: 105 – 106 Bias Voltage: ̴180 VDC APD Chip Size: 1.2mm2 Active Area: 0.0044 mm2 Package: QFN-16 (4mm x 4mm); Pin 11 + Positive, Pin 2 – Negative The SiC UV APD is ideal for a variety of low UV light applications including: Flame detection UV photon counting Low level UV monitoring Solid state replacement for UV PMTs (Photo Multiplier Tubes)
Request a Quote
Description
The Silicon Carbide (SiC) UV APD has many of the properties of other APDs in that it is extremely sensitive and has high signal gain, but is only sensitive to UV (see wavelength response curve above). Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices, around 180 VDC. These SiC UV APDs are a solid state replacement for UV PMTs (Photo Multiplier Tubes). Besides responding only to the UV, the tough silicon carbide (SiC) provides: Stability in high energy UV applications Higher temperature stability than silicon The general specifications are: Sensitivity: 1 nW/cm2 Gain: 105 – 106 Bias Voltage: ̴180 VDC APD Chip Size: 1.2mm2 Active Area: 0.0044 mm2 Package: QFN-16 (4mm x 4mm); Pin 11 + Positive, Pin 2 – Negative The SiC UV APD is ideal for a variety of low UV light applications including: Flame detection UV photon counting Low level UV monitoring Solid state replacement for UV PMTs (Photo Multiplier Tubes)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide UV Avalanche Photodiode -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Silicon Carbide UV Avalanche Photodiode
Silicon Carbide UV Avalanche Photodiode
The Silicon Carbide (SiC) UV APD has many of the properties of other APDs in that it is extremely sensitive and has high signal gain, but is only sensitive to UV (see wavelength response curve above). Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices, around 180 VDC. These SiC UV APDs are a solid state replacement for UV PMTs (Photo Multiplier Tubes). Besides responding only to the UV, the tough silicon carbide (SiC) provides: Stability in high energy UV applications Higher temperature stability than silicon The general specifications are: Sensitivity: 1 nW/cm2 Gain: 105 – 106 Bias Voltage: ̴180 VDC APD Chip Size: 1.2mm2 Active Area: 0.0044 mm2 Package: QFN-16 (4mm x 4mm); Pin 11 + Positive, Pin 2 – Negative The SiC UV APD is ideal for a variety of low UV light applications including: Flame detection UV photon counting Low level UV monitoring Solid state replacement for UV PMTs (Photo Multiplier Tubes)

The Silicon Carbide (SiC) UV APD has many of the properties of other APDs in that it is extremely sensitive and has high signal gain, but is only sensitive to UV (see wavelength response curve above). Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices, around 180 VDC. These SiC UV APDs are a solid state replacement for UV PMTs (Photo Multiplier Tubes). Besides responding only to the UV, the tough silicon carbide (SiC) provides:

  • Stability in high energy UV applications
  • Higher temperature stability than silicon

The general specifications are:

  • Sensitivity: 1 nW/cm2
  • Gain: 105 – 106
  • Bias Voltage: ̴180 VDC
  • APD Chip Size: 1.2mm2
  • Active Area: 0.0044 mm2
  • Package: QFN-16 (4mm x 4mm); Pin 11 + Positive, Pin 2 – Negative

The SiC UV APD is ideal for a variety of low UV light applications including:

  • Flame detection
  • UV photon counting
  • Low level UV monitoring
  • Solid state replacement for UV PMTs (Photo Multiplier Tubes)
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photodiodes
Product Name Silicon Carbide UV Avalanche Photodiode
Photodiode Type Avalanche Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Photodiodes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response Range 850 to 1310 nm (8500 to 13100 Å)
View Details
IBSG Mid-infrared (Mid-IR) Photodiodes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 8.00E8 to 4.90E9 nm (8.00E9 to 4.90E10 Å)
View Details
UV Photodetector with Integrated Amplifier -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Spectral Response UV
Spectral Response Range 315 to 395 nm (3150 to 3950 Å)
Photodiode Package Leaded; THT; TO5, Metal/glass Package
View Details
Silicon Carbide – SiC – UV Detector - JEA 0.05, 0.05S & SS - Electro Optical Components, Inc.
Specs
Photodiode Spectral Response UV
Spectral Response Range 205 to 395 nm (2050 to 3950 Å)
Photodiode Material Silicon Carbide
View Details