Electro Optical Components, Inc. HYBRID Detector

Description
Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection filters. SiC photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is limited to the range of 200 – 400nm and no additional blocking of unwanted visual and IR-range of radiation is necessary proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature coefficient Tk<-0,06%/K), stable long term operation of up to +150°C Silicon carbide SiC photodiodes / photodetectors are offered in TO-18 and TO-5 packages with or without integrated filters for UVA, UVB, UVC, UVBC and UVBC2. Hybrid units with integrated amplifiers are also available. To avoid damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters available Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L to the discontinued UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)
Request a Quote Datasheet
Description
Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection filters. SiC photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is limited to the range of 200 – 400nm and no additional blocking of unwanted visual and IR-range of radiation is necessary proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature coefficient Tk<-0,06%/K), stable long term operation of up to +150°C Silicon carbide SiC photodiodes / photodetectors are offered in TO-18 and TO-5 packages with or without integrated filters for UVA, UVB, UVC, UVBC and UVBC2. Hybrid units with integrated amplifiers are also available. To avoid damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters available Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L to the discontinued UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HYBRID Detector -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
HYBRID Detector
HYBRID Detector
Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection filters. SiC photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is limited to the range of 200 – 400nm and no additional blocking of unwanted visual and IR-range of radiation is necessary proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature coefficient Tk<-0,06%/K), stable long term operation of up to +150°C Silicon carbide SiC photodiodes / photodetectors are offered in TO-18 and TO-5 packages with or without integrated filters for UVA, UVB, UVC, UVBC and UVBC2. Hybrid units with integrated amplifiers are also available. To avoid damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2 filters available Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L to the discontinued UV10.T2E.10L Applications Water treatment Flame detection Spectroscopy Food inspection UVA, UVB, UVC, UVBC & UVBC2 measurement UV exposure measurement (e.g. erythema)

Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection filters. SiC photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications.

No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in UV-applications:

  • intrinsic spectral response is limited to the range of 200 – 400nm and no additional blocking of unwanted visual and IR-range of radiation is necessary
  • proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2)
  • excellent temperature stability, (temperature coefficient Tk<-0,06%/K), stable long term operation of up to +150°C

Silicon carbide SiC photodiodes / photodetectors are offered in TO-18 and TO-5 packages with or without integrated filters for UVA, UVB, UVC, UVBC and UVBC2. Hybrid units with integrated amplifiers are also available.

To avoid damaging photodiodes during soldering and cleaning, consider using sockets.

SiC photodiodes features & types

  • High responsivity – 0.13 A/W peak
  • UV radiation hardness
  • Cost effective standard sizes
  • Low temperature coefficient
  • Built in Preamplifiers optional
  • UV A, B, C, BC & BC2 filters available
  • Screened detectors with 0% output above 400 nm
  • Quadrant detector available for beam focus monitoring
  • Gallium Phosphate (GaP) Detectors with output up to 400 nm
  • Diffuser lens option available
  • JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L to the discontinued UV10.T2E.10L

Applications

  • Water treatment
  • Flame detection
  • Spectroscopy
  • Food inspection
  • UVA, UVB, UVC, UVBC & UVBC2 measurement
  • UV exposure measurement (e.g. erythema)
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photodiodes
Product Name HYBRID Detector
Photodiode Spectral Response UV
Unlock Full Specs
to access all available technical data

Similar Products

Erythema Detectors - JEC 0.2E - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Spectral Response UV
Photodiode Package Leaded; THT; TO-5
Active Area Diameter or Length 0.2660 to 1 mm (0.0105 to 0.0394 inch)
View Details
Silicon Carbide – SiC – UV Detector - JEA 0.05, 0.05S & SS - Electro Optical Components, Inc.
Specs
Photodiode Spectral Response UV
Spectral Response Range 205 to 395 nm (2050 to 3950 Å)
Photodiode Material Silicon Carbide
View Details
Infrared Photodiode Detector -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 1.1 to 4.3 nm (11 to 43 Å)
Photodiode Package Leaded; THT
View Details
Fiber Optic Photodiodes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response Range 850 to 1310 nm (8500 to 13100 Å)
View Details