Electro Optical Components, Inc. 200 MHz High Speed Photoreceivers HCA-S-200M

Description
The series HCA-S-200M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-200M is available with either a fast large area Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1650 nm, respectively. The amplifier transimpedance is 2 x 104 V/A resulting in a maximum conversion gain of 2 x 104 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 200 MHz corresponding to a minimum rise-time of 1.8 ns. With a NEP as low as 6 pW/√Hz signals with an optical power in the micro-Watt range can be detected without the need for further averaging. Applications Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Optical Front-End for Oscilloscopes, A/D Converters and Ultra Fast Lock-In Amplifiers
Request a Quote
Description
The series HCA-S-200M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-200M is available with either a fast large area Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1650 nm, respectively. The amplifier transimpedance is 2 x 104 V/A resulting in a maximum conversion gain of 2 x 104 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 200 MHz corresponding to a minimum rise-time of 1.8 ns. With a NEP as low as 6 pW/√Hz signals with an optical power in the micro-Watt range can be detected without the need for further averaging. Applications Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Optical Front-End for Oscilloscopes, A/D Converters and Ultra Fast Lock-In Amplifiers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz High Speed Photoreceivers - HCA-S-200M - Electro Optical Components, Inc.
Santa Rosa, CA, USA
200 MHz High Speed Photoreceivers
HCA-S-200M
200 MHz High Speed Photoreceivers HCA-S-200M
The series HCA-S-200M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-200M is available with either a fast large area Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1650 nm, respectively. The amplifier transimpedance is 2 x 104 V/A resulting in a maximum conversion gain of 2 x 104 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 200 MHz corresponding to a minimum rise-time of 1.8 ns. With a NEP as low as 6 pW/√Hz signals with an optical power in the micro-Watt range can be detected without the need for further averaging. Applications Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Optical Front-End for Oscilloscopes, A/D Converters and Ultra Fast Lock-In Amplifiers

The series HCA-S-200M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-200M is available with either a fast large area Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1650 nm, respectively. The amplifier transimpedance is 2 x 104 V/A resulting in a maximum conversion gain of 2 x 104 V/W at 1550 nm for the InGaAs model. The sophisticated DC coupled multi-stage amplifier design allows measurements from DC to a maximum bandwidth of 200 MHz corresponding to a minimum rise-time of 1.8 ns. With a NEP as low as 6 pW/√Hz signals with an optical power in the micro-Watt range can be detected without the need for further averaging.

Applications

  • Spectroscopy
  • Fast Pulse and Transient Measurements
  • Optical Triggering
  • Optical Front-End for Oscilloscopes, A/D Converters and Ultra Fast Lock-In Amplifiers
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photosensor Modules
Product Number HCA-S-200M
Product Name 200 MHz High Speed Photoreceivers
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Variable-Gain, Balanced Photoreceiver - OE-200-S - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1060 nm (3200 to 10600 Å)
View Details
High-Speed Balanced Photoreceiver,  4 MHz - HCA-S - Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 320 to 1060 nm (3200 to 10600 Å)
View Details
Balanced Photoreceivers - HBPR-200M-30K-IN-FC - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response 900 to 1700 nm (9000 to 17000 Å)
Noise Equivalent Power 4.4 W/Hz½
View Details
Balanced Photoreceivers - HBPR-100M-60K-IN-FC - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response 900 to 1700 nm (9000 to 17000 Å)
Noise Equivalent Power 4 W/Hz½
View Details