Electro Optical Components, Inc. Low Noise Micro Spectrometer EOC-SI-2000P

Description
EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000P is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In EOC-SI-2000P memory chip, some algorithms to improve the performance are programed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000P operates with a single +5VDC supply supplied from USB or duo-pin interface.
Request a Quote Datasheet
Description
EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000P is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In EOC-SI-2000P memory chip, some algorithms to improve the performance are programed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000P operates with a single +5VDC supply supplied from USB or duo-pin interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Micro Spectrometer - EOC-SI-2000P - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Low Noise Micro Spectrometer
EOC-SI-2000P
Low Noise Micro Spectrometer EOC-SI-2000P
EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000P is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In EOC-SI-2000P memory chip, some algorithms to improve the performance are programed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000P operates with a single +5VDC supply supplied from USB or duo-pin interface.

EOC-SI-2000P micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm.

EOC-SI-2000P is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In EOC-SI-2000P memory chip, some algorithms to improve the performance are programed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000P operates with a single +5VDC supply supplied from USB or duo-pin interface.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-2000P
Product Name Low Noise Micro Spectrometer
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Handheld Hyperspectral Spectroradiometer - EOC-SI-9100 - Electro Optical Components, Inc.
Specs
Light Source Tungsten Halogen Lamp (optional feature)
Detector Type Charge Coupled Device
Display Video
View Details
High Speed, Low Noise Mimi Fiberoptic Spectrometer - EOC-SI-2000H - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Portable Hyperspectral Field Spectroradiometer - EOC-SI-9100-25 - Electro Optical Components, Inc.
Specs
Light Source Tungsten Halogen Lamp (optional feature)
Detector Type Charge Coupled Device
Display None
View Details
Portable Spectrometer - EOC-SI-7100 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Display None
Wavelength Range 190 to 1700 nm (1900 to 17000 Å)
Spectral Resolution 0.9000 nm (9 Å)
View Details