Electro Optical Components, Inc. Fully-automated, Rapid Spectrophotometer EOC-SI-7000

Description
EOC-SI-7000 Fully-automated, Rapid spectrophotometer is designed in order to improve detect throughput, reduce work load and protect operator health. It employs accurate sampling pump, anti-corrosive sampling pin and fluid tube, and in combination with the cutting-edge fluid control technology. EOC-SI-7000 set replace manual adding, mixing, warm-bath testing, calculation, determination, displaying, printing and cleaning etc. with fully-automated procedure. It can detect maximum 44 pieces of samples per time, including reagent adding, raising temperature, sample switching, all programing setting, automatic completion, and buzz warning after measurement. EOC-SI-7000 employs long lifespan, high reliability light source, non-breakdown operating hours as long as 4000 hrs. With characteristics of high reliability, ultra-high speed, cost-effective and high cost-performance ratio, it can apply for online measurement. EOC-SI-7000 divides into UV and VIS version, and they use Tungsten Halogen and Deuterium Halogen Light Sources in separate version. EOC-SI-7000 employs customized Android operating system, including USB, serial communication interface, optional 4G communication mode, and measuring results can be reported directly to supervisors.
Request a Quote Datasheet
Description
EOC-SI-7000 Fully-automated, Rapid spectrophotometer is designed in order to improve detect throughput, reduce work load and protect operator health. It employs accurate sampling pump, anti-corrosive sampling pin and fluid tube, and in combination with the cutting-edge fluid control technology. EOC-SI-7000 set replace manual adding, mixing, warm-bath testing, calculation, determination, displaying, printing and cleaning etc. with fully-automated procedure. It can detect maximum 44 pieces of samples per time, including reagent adding, raising temperature, sample switching, all programing setting, automatic completion, and buzz warning after measurement. EOC-SI-7000 employs long lifespan, high reliability light source, non-breakdown operating hours as long as 4000 hrs. With characteristics of high reliability, ultra-high speed, cost-effective and high cost-performance ratio, it can apply for online measurement. EOC-SI-7000 divides into UV and VIS version, and they use Tungsten Halogen and Deuterium Halogen Light Sources in separate version. EOC-SI-7000 employs customized Android operating system, including USB, serial communication interface, optional 4G communication mode, and measuring results can be reported directly to supervisors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully-automated, Rapid Spectrophotometer - EOC-SI-7000 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Fully-automated, Rapid Spectrophotometer
EOC-SI-7000
Fully-automated, Rapid Spectrophotometer EOC-SI-7000
EOC-SI-7000 Fully-automated, Rapid spectrophotometer is designed in order to improve detect throughput, reduce work load and protect operator health. It employs accurate sampling pump, anti-corrosive sampling pin and fluid tube, and in combination with the cutting-edge fluid control technology. EOC-SI-7000 set replace manual adding, mixing, warm-bath testing, calculation, determination, displaying, printing and cleaning etc. with fully-automated procedure. It can detect maximum 44 pieces of samples per time, including reagent adding, raising temperature, sample switching, all programing setting, automatic completion, and buzz warning after measurement. EOC-SI-7000 employs long lifespan, high reliability light source, non-breakdown operating hours as long as 4000 hrs. With characteristics of high reliability, ultra-high speed, cost-effective and high cost-performance ratio, it can apply for online measurement. EOC-SI-7000 divides into UV and VIS version, and they use Tungsten Halogen and Deuterium Halogen Light Sources in separate version. EOC-SI-7000 employs customized Android operating system, including USB, serial communication interface, optional 4G communication mode, and measuring results can be reported directly to supervisors.

EOC-SI-7000 Fully-automated, Rapid spectrophotometer is designed in order to improve detect throughput, reduce work load and protect operator health. It employs accurate sampling pump, anti-corrosive sampling pin and fluid tube, and in combination with the cutting-edge fluid control technology.

EOC-SI-7000 set replace manual adding, mixing, warm-bath testing, calculation, determination, displaying, printing and cleaning etc. with fully-automated procedure.

It can detect maximum 44 pieces of samples per time, including reagent adding, raising temperature, sample switching, all programing setting, automatic completion, and buzz warning after measurement.

EOC-SI-7000 employs long lifespan, high reliability light source, non-breakdown operating hours as long as 4000 hrs. With characteristics of high reliability, ultra-high speed, cost-effective and high cost-performance ratio, it can apply for online measurement.

EOC-SI-7000 divides into UV and VIS version, and they use Tungsten Halogen and Deuterium Halogen Light Sources in separate version.

EOC-SI-7000 employs customized Android operating system, including USB, serial communication interface, optional 4G communication mode, and measuring results can be reported directly to supervisors.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-7000
Product Name Fully-automated, Rapid Spectrophotometer
Detector Type Charge Coupled Device
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hyperspectral Field Spectroradiometer - EOC-SI-9100-25 - Electro Optical Components, Inc.
Specs
Light Source Tungsten Halogen Lamp (optional feature)
Detector Type Charge Coupled Device
Display None
View Details
Lightest Weight VIS-NIR Imaging Spectrometer - EOC-SI-9020 - Electro Optical Components, Inc.
Specs
Light Source Other; Halogen Lamp
Detector Type Charge Coupled Device
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
View Details
High Speed, Low Noise Mimi Fiberoptic Spectrometer - EOC-SI-2000H - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
View Details
High Performance Mini Fiberoptic Spectrometer - EOC-SI-5001 - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details