Electro Optical Components, Inc. Lightest Weight VIS-NIR Imaging Spectrometer EOC-SI-9020

Description
EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part is hyperspectral imaging. In particular, hyperspectral imager employs convex grating technology and good aberration characteristics. EOC-SI-9000,9010,902 0 employs 1920X1080 pixels high-performance imaging components. With crisp imaging, few image noise, integrated unique image compression algorithms, resulting in drone endurance has been greatly improved up to 3 hours. Hyper-Spectral Imager are used to detect real time geological spectrum data such as plant, water, creatures, soil etc. They receive spectral imaging to make analysis, and build up relationship with physical and chemical properties of plants, then data collected are applied to research plant classification, growth etc. The whole system has compact design, and it employs high resolution, external push broom imaging, setup independent detection system separately in combination with outdoor rotation platform and indoor linear scanning platform and mounted in the drone to operate flight remote
Request a Quote Datasheet
Description
EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part is hyperspectral imaging. In particular, hyperspectral imager employs convex grating technology and good aberration characteristics. EOC-SI-9000,9010,902 0 employs 1920X1080 pixels high-performance imaging components. With crisp imaging, few image noise, integrated unique image compression algorithms, resulting in drone endurance has been greatly improved up to 3 hours. Hyper-Spectral Imager are used to detect real time geological spectrum data such as plant, water, creatures, soil etc. They receive spectral imaging to make analysis, and build up relationship with physical and chemical properties of plants, then data collected are applied to research plant classification, growth etc. The whole system has compact design, and it employs high resolution, external push broom imaging, setup independent detection system separately in combination with outdoor rotation platform and indoor linear scanning platform and mounted in the drone to operate flight remote
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightest Weight VIS-NIR Imaging Spectrometer - EOC-SI-9020 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Lightest Weight VIS-NIR Imaging Spectrometer
EOC-SI-9020
Lightest Weight VIS-NIR Imaging Spectrometer EOC-SI-9020
EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part is hyperspectral imaging. In particular, hyperspectral imager employs convex grating technology and good aberration characteristics. EOC-SI-9000,9010,902 0 employs 1920X1080 pixels high-performance imaging components. With crisp imaging, few image noise, integrated unique image compression algorithms, resulting in drone endurance has been greatly improved up to 3 hours. Hyper-Spectral Imager are used to detect real time geological spectrum data such as plant, water, creatures, soil etc. They receive spectral imaging to make analysis, and build up relationship with physical and chemical properties of plants, then data collected are applied to research plant classification, growth etc. The whole system has compact design, and it employs high resolution, external push broom imaging, setup independent detection system separately in combination with outdoor rotation platform and indoor linear scanning platform and mounted in the drone to operate flight remote

EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part is hyperspectral imaging. In particular, hyperspectral imager employs convex grating technology and good aberration characteristics.

EOC-SI-9000,9010,9020 employs 1920X1080 pixels high-performance imaging components. With crisp imaging, few image noise, integrated unique image compression algorithms, resulting in drone endurance has been greatly improved up to 3 hours.

Hyper-Spectral Imager are used to detect real time geological spectrum data such as plant, water, creatures, soil etc. They receive spectral imaging to make analysis, and build up relationship with physical and chemical properties of plants, then data collected are applied to research plant classification, growth etc. The whole system has compact design, and it employs high resolution, external push broom imaging, setup independent detection system separately in combination with outdoor rotation platform and indoor linear scanning platform and mounted in the drone to operate flight remote

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-9020
Product Name Lightest Weight VIS-NIR Imaging Spectrometer
Light Source Other; Halogen Lamp
Detector Type Charge Coupled Device
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Weight VIS-NIR Imaging Spectrometer - EOC-SI-9000 - Electro Optical Components, Inc.
Specs
Light Source Other; Halogen Lamp
Detector Type Charge Coupled Device
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
View Details
Portable Spectrometer - EOC-SI-7100 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Display None
Wavelength Range 190 to 1700 nm (1900 to 17000 Å)
Spectral Resolution 0.9000 nm (9 Å)
View Details
Low Noise, High Resolution Fiberoptic Spectrometer - EOC-SI-3000 - Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
View Details
High Performance Mini Fiberoptic Spectrometer - EOC-SI-5001 - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details