Electro Optical Components, Inc. Ultra Mini Fiber Spectrometer EOC-SI-1000

Description
EOC-SI-1000 uses a 1500-pixel linear CCD and can be used to the 200-1100nm wavelength range. The exposure time of the CCD detector can be controlled within 1ms. Customers can precisely control the signal-to-noise ratio of the spectrometer. The EOC-SI-1000 is highly reliable, ultra-high-speed, low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing. EOC-SI-1000 is ideal for UV, visible, and near-infrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure spectrometers for different applications depending on your requirements. Spectral ranges from 200 nm Up to 1100nm, the spectral resolution can be selected from 0.5 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options. The EOC-SI-1000 can receive optical fiber input or free-space input light from the SMA905 interface, measure it according to the set integration time, and output the measurement result via USB2.0 (high speed) or UART.
Request a Quote Datasheet
Description
EOC-SI-1000 uses a 1500-pixel linear CCD and can be used to the 200-1100nm wavelength range. The exposure time of the CCD detector can be controlled within 1ms. Customers can precisely control the signal-to-noise ratio of the spectrometer. The EOC-SI-1000 is highly reliable, ultra-high-speed, low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing. EOC-SI-1000 is ideal for UV, visible, and near-infrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure spectrometers for different applications depending on your requirements. Spectral ranges from 200 nm Up to 1100nm, the spectral resolution can be selected from 0.5 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options. The EOC-SI-1000 can receive optical fiber input or free-space input light from the SMA905 interface, measure it according to the set integration time, and output the measurement result via USB2.0 (high speed) or UART.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Mini Fiber Spectrometer - EOC-SI-1000 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Ultra Mini Fiber Spectrometer
EOC-SI-1000
Ultra Mini Fiber Spectrometer EOC-SI-1000
EOC-SI-1000 uses a 1500-pixel linear CCD and can be used to the 200-1100nm wavelength range. The exposure time of the CCD detector can be controlled within 1ms. Customers can precisely control the signal-to-noise ratio of the spectrometer. The EOC-SI-1000 is highly reliable, ultra-high-speed, low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing. EOC-SI-1000 is ideal for UV, visible, and near-infrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure spectrometers for different applications depending on your requirements. Spectral ranges from 200 nm Up to 1100nm, the spectral resolution can be selected from 0.5 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options. The EOC-SI-1000 can receive optical fiber input or free-space input light from the SMA905 interface, measure it according to the set integration time, and output the measurement result via USB2.0 (high speed) or UART.

EOC-SI-1000 uses a 1500-pixel linear CCD and can be used to the 200-1100nm wavelength range. The exposure time of the CCD detector can be controlled within 1ms. Customers can precisely control the signal-to-noise ratio of the spectrometer.

The EOC-SI-1000 is highly reliable, ultra-high-speed, low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing.

EOC-SI-1000 is ideal for UV, visible, and near-infrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure spectrometers for different applications depending on your requirements. Spectral ranges from 200 nm Up to 1100nm, the spectral resolution can be selected from 0.5 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options.

The EOC-SI-1000 can receive optical fiber input or free-space input light from the SMA905 interface, measure it according to the set integration time, and output the measurement result via USB2.0 (high speed) or UART.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-1000
Product Name Ultra Mini Fiber Spectrometer
Detector Type Charge Coupled Device
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Performance Fiber-optic Spectrometer - EOC-SI-5020 - Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 165 to 1180 nm (1650 to 11800 Å)
View Details
High Speed, Low Noise Mimi Fiberoptic Spectrometer - EOC-SI-2000H - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
View Details
NIR Mini Fiberoptic Spectrometer - EOC-SI-8000 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 900 to 2600 nm (9000 to 26000 Å)
View Details
Lighter Weight VIS-NIR Imaging Spectrometer - EOC-SI-9010 - Electro Optical Components, Inc.
Specs
Light Source Other; Halogen Lamp
Detector Type Charge Coupled Device
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
View Details