Electro Optical Components, Inc. Adjustable Focus Laser Diodes Module

Description
Applications: Positioning, Metrology Features: Adjustable focus Dimensions: Length 29 mm, Diameter 11 mm
Request a Quote
Description
Applications: Positioning, Metrology Features: Adjustable focus Dimensions: Length 29 mm, Diameter 11 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adjustable Focus Laser Diodes Module -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Adjustable Focus Laser Diodes Module
Adjustable Focus Laser Diodes Module
Applications: Positioning, Metrology Features: Adjustable focus Dimensions: Length 29 mm, Diameter 11 mm

Applications:
Positioning, Metrology

Features:
Adjustable focus

Dimensions:
Length 29 mm, Diameter 11 mm

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Name Adjustable Focus Laser Diodes Module
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wavelength Laser Diode System - AWM-XXX-ISF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details
Narrow Line Width Laser Diode Modules and Systems for Raman Spectroscopy -  - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 785 to 1064 nm (7850 to 10640 Å)
View Details
High Power Laser Diode Module - ilumLAS HP - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Red; Infrared
Wavelength Range 622 to 1850 nm (6220 to 18500 Å)
View Details
Dual Wavelength Laser Diode System - AWM-XXX-OSW- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details