Electro Optical Components, Inc. High Power Laser Diode Module ilumLAS HP

Description
With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a large variety of wavelengths from 622 nm to 1850 nm with up to 6.6 W optical output power. The compact housing of 100 mm x 40 mm x 40 mm and the external driver electronics allows an easy integration in your system. The module provides a collimated beam that is excellent for imaging and machine vision. Line optics are an option for the output. Features of ilumLAS HP: Industrial grade laser modules High level of stability in power and wavelength Integrated thermoelectric cooler Wide operating temperature range Smart monitoring capabilities Line and collimated version
Request a Quote
Description
With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a large variety of wavelengths from 622 nm to 1850 nm with up to 6.6 W optical output power. The compact housing of 100 mm x 40 mm x 40 mm and the external driver electronics allows an easy integration in your system. The module provides a collimated beam that is excellent for imaging and machine vision. Line optics are an option for the output. Features of ilumLAS HP: Industrial grade laser modules High level of stability in power and wavelength Integrated thermoelectric cooler Wide operating temperature range Smart monitoring capabilities Line and collimated version
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Power Laser Diode Module - ilumLAS HP - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Power Laser Diode Module
ilumLAS HP
High Power Laser Diode Module ilumLAS HP
With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a large variety of wavelengths from 622 nm to 1850 nm with up to 6.6 W optical output power. The compact housing of 100 mm x 40 mm x 40 mm and the external driver electronics allows an easy integration in your system. The module provides a collimated beam that is excellent for imaging and machine vision. Line optics are an option for the output. Features of ilumLAS HP: Industrial grade laser modules High level of stability in power and wavelength Integrated thermoelectric cooler Wide operating temperature range Smart monitoring capabilities Line and collimated version

With its integrated thermoelectric cooler, the laser light source ilumLAS HP combines high optical output power with high stability (both optical output power and wavelength). It is available with a large variety of wavelengths from 622 nm to 1850 nm with up to 6.6 W optical output power. The compact housing of 100 mm x 40 mm x 40 mm and the external driver electronics allows an easy integration in your system.

The module provides a collimated beam that is excellent for imaging and machine vision. Line optics are an option for the output.

Features of ilumLAS HP:

  • Industrial grade laser modules
  • High level of stability in power and wavelength
  • Integrated thermoelectric cooler
  • Wide operating temperature range
  • Smart monitoring capabilities
  • Line and collimated version
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Number ilumLAS HP
Product Name High Power Laser Diode Module
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wavelength Laser Diode System - AWM-XXX-OSW- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details
Microchip Laser - MCB - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Solid State Lasers
Pulse Energy 0.1800 mJ
View Details
Microchip Laser - MCC - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Solid State Lasers
Pulse Energy 0.1200 mJ
View Details
Narrow Line Width Laser Diode Modules and Systems for Raman Spectroscopy -  - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 785 to 1064 nm (7850 to 10640 Å)
View Details