Electro Optical Components, Inc. High Voltage Linear Differential Amplifier 5000 Series

Description
This 5000V series linear amplifier has been designed to drive large aperture electro optic modulators. It consists of two 0.4 – 3.0 kV linear amplifiers that together produce a differential output that can be connected to either side of the modulator. This produces an optical phase change equivalent to the output from a single sided 5000V unit. The amplifier has a bandwidth of 14KHz and a rise time of less than 5µs. It incorporates a 1 – 10KHz internal oscillator giving sinusoidal, triangular and square waveforms. For phase modulation applications the positive and negative excursions of the square wave output can be precisely controlled. This differential drive technique increases the lifetime of the modulator by maintaining a zero mean voltage across its terminals.
Request a Quote
Description
This 5000V series linear amplifier has been designed to drive large aperture electro optic modulators. It consists of two 0.4 – 3.0 kV linear amplifiers that together produce a differential output that can be connected to either side of the modulator. This produces an optical phase change equivalent to the output from a single sided 5000V unit. The amplifier has a bandwidth of 14KHz and a rise time of less than 5µs. It incorporates a 1 – 10KHz internal oscillator giving sinusoidal, triangular and square waveforms. For phase modulation applications the positive and negative excursions of the square wave output can be precisely controlled. This differential drive technique increases the lifetime of the modulator by maintaining a zero mean voltage across its terminals.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Linear Differential Amplifier - 5000 Series - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Voltage Linear Differential Amplifier
5000 Series
High Voltage Linear Differential Amplifier 5000 Series
This 5000V series linear amplifier has been designed to drive large aperture electro optic modulators. It consists of two 0.4 – 3.0 kV linear amplifiers that together produce a differential output that can be connected to either side of the modulator. This produces an optical phase change equivalent to the output from a single sided 5000V unit. The amplifier has a bandwidth of 14KHz and a rise time of less than 5µs. It incorporates a 1 – 10KHz internal oscillator giving sinusoidal, triangular and square waveforms. For phase modulation applications the positive and negative excursions of the square wave output can be precisely controlled. This differential drive technique increases the lifetime of the modulator by maintaining a zero mean voltage across its terminals.

This 5000V series linear amplifier has been designed to drive large aperture electro optic modulators. It consists of two 0.4 – 3.0 kV linear amplifiers that together produce a differential output that can be connected to either side of the modulator. This produces an optical phase change equivalent to the output from a single sided 5000V unit.

The amplifier has a bandwidth of 14KHz and a rise time of less than 5µs.
It incorporates a 1 – 10KHz internal oscillator giving sinusoidal, triangular and square waveforms. For phase modulation applications the positive and negative excursions of the square wave output can be precisely controlled. This differential drive technique increases the lifetime of the modulator by maintaining a zero mean voltage across its terminals.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Amplifiers
Product Number 5000 Series
Product Name High Voltage Linear Differential Amplifier
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Compact Module Lock-In Amplifiers - LIA-MV-150 Series - Electro Optical Components, Inc.
Specs
Form Factor Panel / Chassis Mount
User Interface None
Features Yes
View Details
High Speed GHz Amplifier - HSA-X Series - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Form Factor Panel / Chassis Mount
User Interface None
Maximum Output 2 +/-volts
View Details
PAb Preamplifier -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Form Factor PC Board
User Interface None
Sensor Inputs Photodiode
View Details
1 GHz Ultra-Wideband Voltage Amplifiers - DUPVA-1 - Electro Optical Components, Inc.
Specs
Form Factor Panel / Chassis Mount
User Interface None
Features Yes
View Details