Electro Optical Components, Inc. High Voltage Video Amplifier 250 Series

Description
This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to ±250V dc relative to each other using a bias control. This facility allows an electro-optic amplitude modulator to be set to any desired light output intensity level for any input signal level. This output bias does not introduce any limit to the signal output range. The amplifier has been designed to drive electro-optic modulators from the EM200 range where the load is purely capacitive and does not exceed 100pf. The output is short circuit proof.
Request a Quote
Description
This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to ±250V dc relative to each other using a bias control. This facility allows an electro-optic amplitude modulator to be set to any desired light output intensity level for any input signal level. This output bias does not introduce any limit to the signal output range. The amplifier has been designed to drive electro-optic modulators from the EM200 range where the load is purely capacitive and does not exceed 100pf. The output is short circuit proof.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Video Amplifier - 250 Series - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Voltage Video Amplifier
250 Series
High Voltage Video Amplifier 250 Series
This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to ±250V dc relative to each other using a bias control. This facility allows an electro-optic amplitude modulator to be set to any desired light output intensity level for any input signal level. This output bias does not introduce any limit to the signal output range. The amplifier has been designed to drive electro-optic modulators from the EM200 range where the load is purely capacitive and does not exceed 100pf. The output is short circuit proof.

This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to ±250V dc relative to each other using a bias control. This facility allows an electro-optic amplitude modulator to be set to any desired light output intensity level for any input signal level. This output bias does not introduce any limit to the signal output range.

The amplifier has been designed to drive electro-optic modulators from the EM200 range where the load is purely capacitive and does not exceed 100pf. The output is short circuit proof.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Amplifiers
Product Number 250 Series
Product Name High Voltage Video Amplifier
User Interface Front Panel
Maximum Output 275 +/-volts
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Lock-in Amplifiers - LIA-MV(D)-200 Series - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Form Factor Stand-alone
User Interface None
Features Yes
View Details
High Speed Voltage Amplifiers - HSA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Form Factor Panel / Chassis Mount
User Interface None
Maximum Output 2 +/-volts
View Details
Logarithmic Wideband Voltage Amplifiers - HLVA-100 - Electro Optical Components, Inc.
Specs
Form Factor Panel / Chassis Mount
User Interface None
Features Yes
View Details
Ultra Low Noise Current Amplifier, Preamplifier - LCA - Electro Optical Components, Inc.
Specs
User Interface None
Maximum Output 10 +/-volts
Bandwidth 400 kHz
View Details