Electro-Miniatures Corporation All Purpose Slip Ring Separates AJ20010

Description
The original ultimate standard. Graduated inner bores available. Up to 40 circuits available at 10 amp rating. Fast Delivery.
Description
The original ultimate standard. Graduated inner bores available. Up to 40 circuits available at 10 amp rating. Fast Delivery.

Suppliers

Company
Product
Description
Supplier Links
All Purpose Slip Ring Separates - AJ20010 - Electro-Miniatures Corporation
Moonachie, NJ, USA
All Purpose Slip Ring Separates
AJ20010
All Purpose Slip Ring Separates AJ20010
The original ultimate standard. Graduated inner bores available. Up to 40 circuits available at 10 amp rating. Fast Delivery.

The original ultimate standard. Graduated inner bores available. Up to 40 circuits available at 10 amp rating. Fast Delivery.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number AJ20010
Product Name All Purpose Slip Ring Separates
Slip Ring Design Separate
Configuration Drum Type
Maximum Voltage 1500 volts
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
IP65 Explosion-proof Slip Ring with Large Inner Diameter 195 mm 2 Groups of 100Mbps Network Signals -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 15
Speed 0.0 to 100 rpm
Maximum Voltage 0.0 to 440 volts
View Details
Ethernet Compact Slip Ring, ESE Series - ESE284 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 14
Speed 250 rpm
View Details
Radial Capsules For Every Application - 2199-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 250 volts
View Details