CENO Electronics Technology Co., Ltd. Ethernet Slip Ring ECN038-04P2-01EG

Description
This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol, USB, RS, CANBUS in a continuous rotation of 360 degrees. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Amusement Automation equipment Motion simulator Optional Through hole size Current rating Installation way IP protection grade
Description
This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol, USB, RS, CANBUS in a continuous rotation of 360 degrees. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Amusement Automation equipment Motion simulator Optional Through hole size Current rating Installation way IP protection grade

Suppliers

Company
Product
Description
Supplier Links
Ethernet Slip Ring ECN038-04P2-01EG
This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol, USB, RS, CANBUS in a continuous rotation of 360 degrees. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Amusement Automation equipment Motion simulator Optional Through hole size Current rating Installation way IP protection grade

This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol, USB, RS, CANBUS in a continuous rotation of 360 degrees.

Features

  • Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint
  • Low torque, smooth rotation
  • Transmit data and analog signal, compatible with data bus protocol

Applications

  • Amusement
  • Automation equipment
  • Motion simulator

Optional

  • Through hole size
  • Current rating
  • Installation way
  • IP protection grade
Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN038-04P2-01EG
Product Name Ethernet Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Fiber Optic Slip Ring For Ethernet SystemsHS-10F -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 2000 rpm
Operating Temp -40 to 185 F (-40 to 85 C)
Features Moisture Proof; Military Grade
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring Waterproof low noise IP65 - ECN000-04P1-IP65 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 100 rpm
View Details
Custom Slip Ring Rotary Joints - Industrial Applications - Schleifring GmbH
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 4 to 102
View Details