DHK060 Through Bore Slip Ring Description
Ingiant IG-DHK060 Series outer diameter 130mm and inner hole diameter 60mm,6-108 rings channels each of 2A.5A,10A,15A,20A .it is constructed of a gold-plated ring and alloy brush, supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models.
Typical Applications
Drying equipment (such as dryers, drying and sterilizing equipment, grain dryers, etc.),
cast film equipment,
three-phase AC and DC instrument calibration equipment,
amusement facilities (such as children's ride series amusement machines, carousels),
grinding and polishing machines,
cranes,
security inspection equipment,
movie equipment,
Product Naming Description
(1)Product type: DH—electric slip ring
(2)Installation method: K—through hole
(3)Through hole product bore diameter :60-60 mm
(4)Total circuits :18-18 circuits
(5)The rated current or it will not be marked if it passes through a different rated current for the circuits.
(6) Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK060-18 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK060-18-002; if there are more of this model in the future, and so on -003 , -004, etc.
DHK060 Through Bore Slip Ring 2D Standard Drawing
If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou
r engineer will make it for you as soon ,thank you
DHK060 Through Bore Slip Ring Technical Parameters
DHK060 Through Bore Slip Ring Wire Specification Table
Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
DHK060 Series Recommend Products by Ingiant
Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor 10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor) 15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor) 20A uses AWG14# color Teflon conductor.Length of product combinations with arbitrary number of channels(n2,n5,n10,n
15,n20)(mm): L=15.4+2*n2+2.2*n5+2
.5*n10+3*n15+3.5*n20
DHK060 Through Bore Slip Ring Description
Ingiant IG-DHK060 Series outer diameter 130mm and inner hole diameter 60mm,6-108 rings channels each of 2A.5A,10A,15A,20A .it is constructed of a gold-plated ring and alloy brush, supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models.
Typical Applications
- Drying equipment (such as dryers, drying and sterilizing equipment, grain dryers, etc.),
- cast film equipment,
- three-phase AC and DC instrument calibration equipment,
- amusement facilities (such as children's ride series amusement machines, carousels),
- grinding and polishing machines,
- cranes,
- security inspection equipment,
- movie equipment,
Product Naming Description
- (1)Product type: DH—electric slip ring
- (2)Installation method: K—through hole
- (3)Through hole product bore diameter :60-60 mm
- (4)Total circuits :18-18 circuits
- (5)The rated current or it will not be marked if it passes through a different rated current for the circuits.
- (6) Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK060-18 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK060-18-002; if there are more of this model in the future, and so on -003 , -004, etc.
DHK060 Through Bore Slip Ring 2D Standard Drawing
If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you
DHK060 Through Bore Slip Ring Technical Parameters
DHK060 Through Bore Slip Ring Wire Specification Table
Lead wire length description:
1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring).
2.Length as required by the customer: L<1000mm, Standard L+20mm
L>1000mm, Standard L+50mm
L>5000mm, Standard L+100mm
DHK060 Series Recommend Products by Ingiant
Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor
10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor)
15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor)
20A uses AWG14# color Teflon conductor.Length of product combinations with arbitrary number of channels(n2,n5,n10,n15,n20)(mm):
L=15.4+2*n2+2.2*n5+2.5*n10+3*n15+3.5*n20