Electro-Miniatures Corporation Enclosed Signal Thru-Bore 2500 Series

Description
Large bore stainless steel shaft construction (2.88"). Thin I.D. to O.D. cross-section (0.66"). Low resistance 2.5 milli-Ohm case ground ring. 38 Signal circuits available.
Description
Large bore stainless steel shaft construction (2.88"). Thin I.D. to O.D. cross-section (0.66"). Low resistance 2.5 milli-Ohm case ground ring. 38 Signal circuits available.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Signal Thru-Bore - 2500 Series - Electro-Miniatures Corporation
Moonachie, NJ, USA
Enclosed Signal Thru-Bore
2500 Series
Enclosed Signal Thru-Bore 2500 Series
Large bore stainless steel shaft construction (2.88"). Thin I.D. to O.D. cross-section (0.66"). Low resistance 2.5 milli-Ohm case ground ring. 38 Signal circuits available.

Large bore stainless steel shaft construction (2.88"). Thin I.D. to O.D. cross-section (0.66"). Low resistance 2.5 milli-Ohm case ground ring. 38 Signal circuits available.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2500 Series
Product Name Enclosed Signal Thru-Bore
Slip Ring Design Capsule
Configuration Drum Type
Electrical Noise 2.5 (milli-Ohms)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant gas-electric slip ring out diameter 50mm with1 channel rotary joint + 16 channels power/signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 16
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
View Details
Mid-Sized Capsule - 2441-00-5 - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Current 18 amps
View Details