CENO Electronics Technology Co., Ltd. Servo MotorSlip Ring ECN030-28P2-83S

Description
This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features Easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, long life, low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Automatic winding machine Lithium battery equipment Industrial automation equipment Optional Through hole size Circuit number Current rating IP protection grade
Description
This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features Easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, long life, low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Automatic winding machine Lithium battery equipment Industrial automation equipment Optional Through hole size Circuit number Current rating IP protection grade

Suppliers

Company
Product
Description
Supplier Links
Servo MotorSlip Ring ECN030-28P2-83S
This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features Easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, long life, low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Automatic winding machine Lithium battery equipment Industrial automation equipment Optional Through hole size Circuit number Current rating IP protection grade

This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise.

Features

  • Easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint
  • Low friction, long life, low torque, smooth rotation
  • Transmit data and analog signal, compatible with data bus protocol

Applications

  • Automatic winding machine
  • Lithium battery equipment
  • Industrial automation equipment

Optional

  • Through hole size
  • Circuit number
  • Current rating
  • IP protection grade
Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN030-28P2-83S
Product Name Servo MotorSlip Ring
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 20 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

DHK176 series large inner hole 176mm through hole slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 16
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring High Speed 5000rpm IP51 - SCN-C-038-07P2 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 5000 rpm
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 2.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details