Electro-Miniatures Corporation 10 Amp Standard Slip Ring Assemblies 2421-00

Description
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength.
Description
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength.

Suppliers

Company
Product
Description
Supplier Links
10 Amp Standard Slip Ring Assemblies - 2421-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
10 Amp Standard Slip Ring Assemblies
2421-00
10 Amp Standard Slip Ring Assemblies 2421-00
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength.

Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2421-00
Product Name 10 Amp Standard Slip Ring Assemblies
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 750 volts
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
37mm Inner Diameter 48 Circuits Premium Optoelectronic Integrated Slip Ring – Aerospace Tailored Type -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 440 volts
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Ethernet Thru-bore Slip Ring, ESET Series - ESET128 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 20
Speed 250 rpm
View Details
Radial Capsules For Every Application - 1690-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 250 volts
View Details