Electro-Miniatures Corporation Axial Capsules For Every Application 2390-00

Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.
Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Suppliers

Company
Product
Description
Supplier Links
Axial Capsules For Every Application - 2390-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
Axial Capsules For Every Application
2390-00
Axial Capsules For Every Application 2390-00
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2390-00
Product Name Axial Capsules For Every Application
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 500 volts
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring Thermocouple Signal 4 x  type IP54 - ECN155-04S - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 100 rpm
View Details
Axial Capsules For Every Application - 2175-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 500 volts
View Details