Radial rotor leadwire exit for confined areas. Circuit compliment of (5) RG-179 coax, (70) signal and (7) 5-amp power circuits.
| Electro-Miniatures Corporation | |
|---|---|
| Product Category | Slip Rings |
| Product Number | 2285-00 |
| Product Name | Radial Capsules For Every Application |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Maximum Voltage | 250 volts |
| Maximum Current | 1 amps |