CENO Electronics Technology Co., Ltd. Slip Ring Carbon Brush 6x800A 2xPE 54xsignal BHCN-C-11P-57S

Description
High current slip ring, means 250A, 500A, 600A, 800A, 1500A, 3000A and other specifications, different current specifications are applicable to a variety of different sizes and power plating equipment with easy installation and large load flow. This kind of slip ring has been widely used in Marine cranes, drilling platform cranes, Marine thrusters and other fields.
Description
High current slip ring, means 250A, 500A, 600A, 800A, 1500A, 3000A and other specifications, different current specifications are applicable to a variety of different sizes and power plating equipment with easy installation and large load flow. This kind of slip ring has been widely used in Marine cranes, drilling platform cranes, Marine thrusters and other fields.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Carbon Brush 6x800A 2xPE 54xsignal - BHCN-C-11P-57S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Carbon Brush 6x800A 2xPE 54xsignal
BHCN-C-11P-57S
Slip Ring Carbon Brush 6x800A 2xPE 54xsignal BHCN-C-11P-57S
High current slip ring, means 250A, 500A, 600A, 800A, 1500A, 3000A and other specifications, different current specifications are applicable to a variety of different sizes and power plating equipment with easy installation and large load flow. This kind of slip ring has been widely used in Marine cranes, drilling platform cranes, Marine thrusters and other fields.

High current slip ring, means 250A, 500A, 600A, 800A, 1500A, 3000A and other specifications, different current specifications are applicable to a variety of different sizes and power plating equipment with easy installation and large load flow. This kind of slip ring has been widely used in Marine cranes, drilling platform cranes, Marine thrusters and other fields.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number BHCN-C-11P-57S
Product Name Slip Ring Carbon Brush 6x800A 2xPE 54xsignal
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 15 rpm
Maximum Voltage 220 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

37mm Inner Diameter 48 Circuits Premium Optoelectronic Integrated Slip Ring – Aerospace Tailored Type -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 440 volts
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Through Hole Slip Ring - ECN012-09P1-02S - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
View Details
Custom Slip Ring Rotary Joints - MIA - Schleifring GmbH
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 4 to 102
View Details