Edmund Optics Inc. 5.7" x 10" LED Backlight, White NT83-874

Description
2X Brighter than Cold Cathode Fluorescent Backlights No Warm-Up Time Flicker-Free LED Illumination LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long lifespan and provide flicker and shadow-free diffuse illumination absent of hotspots (±5% Uniformity). With low power consumption and no warm-up time, LED illuminators are ideal for a wide variety of applications. With twice the brightness, Metaphase Technologies LED Backlights offer a great alternative to Cold Cathode Fluorescent illumination. A power supply is included with each backlight.
Description
2X Brighter than Cold Cathode Fluorescent Backlights No Warm-Up Time Flicker-Free LED Illumination LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long lifespan and provide flicker and shadow-free diffuse illumination absent of hotspots (±5% Uniformity). With low power consumption and no warm-up time, LED illuminators are ideal for a wide variety of applications. With twice the brightness, Metaphase Technologies LED Backlights offer a great alternative to Cold Cathode Fluorescent illumination. A power supply is included with each backlight.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5.7" x 10" LED Backlight, White
NT83-874
5.7" x 10" LED Backlight, White NT83-874
2X Brighter than Cold Cathode Fluorescent Backlights No Warm-Up Time Flicker-Free LED Illumination LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long lifespan and provide flicker and shadow-free diffuse illumination absent of hotspots (±5% Uniformity). With low power consumption and no warm-up time, LED illuminators are ideal for a wide variety of applications. With twice the brightness, Metaphase Technologies LED Backlights offer a great alternative to Cold Cathode Fluorescent illumination. A power supply is included with each backlight.
  • 2X Brighter than Cold Cathode Fluorescent Backlights
  • No Warm-Up Time
  • Flicker-Free LED Illumination

LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long lifespan and provide flicker and shadow-free diffuse illumination absent of hotspots (±5% Uniformity). With low power consumption and no warm-up time, LED illuminators are ideal for a wide variety of applications. With twice the brightness, Metaphase Technologies LED Backlights offer a great alternative to Cold Cathode Fluorescent illumination. A power supply is included with each backlight.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT83-874
Product Name 5.7" x 10" LED Backlight, White
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Hyperion Laser Illumination System - 100L - Ushio America, Inc.
Specs
Light Source Laser
Illuminator Features Diffused; Fiber Optic
Lifetime 20000 hours
View Details
25W White Light Bulb (for 93-80) 92-23 - 92-23 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Output 25 watts
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details