Miles Scientific (Analtech) 25W White Light Bulb (for 93-80) 92-23 92-23

Description
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.
Description
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Suppliers

Company
Product
Description
Supplier Links
25W White Light Bulb (for 93-80) 92-23 - 92-23 - Miles Scientific (Analtech)
Newark, DE, USA
25W White Light Bulb (for 93-80) 92-23
92-23
25W White Light Bulb (for 93-80) 92-23 92-23
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity.

Partial List of Typical Peak Intensities at a 15 cm distance:

•4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm.

•6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm.

•8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Illuminators
Product Number 92-23
Product Name 25W White Light Bulb (for 93-80) 92-23
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
AC/DC Pack - SL3010/944625 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details
Machine Vision Lighting - Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Wavelength 464 to 940 nm (4640 to 9400 Å)
View Details
365nm Wavelength Transilluminator Six 15 Watt Tubes - 93-69 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 365 nm (3650 Å)
View Details