Ushio America, Inc. Hyperion Laser Illumination System 100L

Description
The Leading Technology Platform for Small Optical Fiber Illumination The Hyperion illuminator excels in demanding applications where high intensity light is required in the smallest of places. Designed with minimally invasive medical applications in mind, this product delivers cool, high-lux illumination that can be efficiently coupled into light channels that range from microns to millimeters. The power and versatility of this illuminator allow it to be coupled with fibers of the smallest size, enabling the use of much smaller endoscopes and video scopes. When combined with our Awaiba video processor, the possibilities for adding visualization to both new and existing devices are endless. Many Hyperion options available to suit your application Production ready models: – Hyperion 200LV – Laser illuminator with Awaiba NanEye video processor – Hyperion 200L – Laser illuminator – Hyperion 200V – Awaiba NanEye video processor – Hyperion 200L-02 – Dual output laser illuminator – Hyperion 100L – Laser illuminator module Models currently in development: – Hyperion 400L – High power laser illuminator – Hyperion 150L – High power laser illuminator module – Hyperion 100L-02 – Dual output laser illuminator module Features & Benefits High-intensity source can deliver up to 20 times the light of ordinary sources in channels ranging from tens of microns to a millimeter in diameter The narrow bandwidth of laser sources can produce sharper images and better contrast, and facilitate identification of key features such as malignant cells RGB illumination allows for custom light color options Communication via packet based protocol or serial commands Field upgradable Additional wavelengths including UV and IR available Customization available User accessible video processing options available OEM and private label products welcomed Applications Flexible and rigid video scopes, such as: – Urethroscopes – Bronchoscopes – Esophagoscopes – Cystoscopes – Laryngoscopes Minimally invasive surgical platforms Minimally invasive surgical robotics Medical and surgical instrumentation Chandeliers for ophthalmic surgery Light guides for cardiothoracic platforms Industrial inspection Other medical and industrial endoscopic applications
Datasheet
Description
The Leading Technology Platform for Small Optical Fiber Illumination The Hyperion illuminator excels in demanding applications where high intensity light is required in the smallest of places. Designed with minimally invasive medical applications in mind, this product delivers cool, high-lux illumination that can be efficiently coupled into light channels that range from microns to millimeters. The power and versatility of this illuminator allow it to be coupled with fibers of the smallest size, enabling the use of much smaller endoscopes and video scopes. When combined with our Awaiba video processor, the possibilities for adding visualization to both new and existing devices are endless. Many Hyperion options available to suit your application Production ready models: – Hyperion 200LV – Laser illuminator with Awaiba NanEye video processor – Hyperion 200L – Laser illuminator – Hyperion 200V – Awaiba NanEye video processor – Hyperion 200L-02 – Dual output laser illuminator – Hyperion 100L – Laser illuminator module Models currently in development: – Hyperion 400L – High power laser illuminator – Hyperion 150L – High power laser illuminator module – Hyperion 100L-02 – Dual output laser illuminator module Features & Benefits High-intensity source can deliver up to 20 times the light of ordinary sources in channels ranging from tens of microns to a millimeter in diameter The narrow bandwidth of laser sources can produce sharper images and better contrast, and facilitate identification of key features such as malignant cells RGB illumination allows for custom light color options Communication via packet based protocol or serial commands Field upgradable Additional wavelengths including UV and IR available Customization available User accessible video processing options available OEM and private label products welcomed Applications Flexible and rigid video scopes, such as: – Urethroscopes – Bronchoscopes – Esophagoscopes – Cystoscopes – Laryngoscopes Minimally invasive surgical platforms Minimally invasive surgical robotics Medical and surgical instrumentation Chandeliers for ophthalmic surgery Light guides for cardiothoracic platforms Industrial inspection Other medical and industrial endoscopic applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyperion Laser Illumination System - 100L - Ushio America, Inc.
Cypress, CA, USA
Hyperion Laser Illumination System
100L
Hyperion Laser Illumination System 100L
The Leading Technology Platform for Small Optical Fiber Illumination The Hyperion illuminator excels in demanding applications where high intensity light is required in the smallest of places. Designed with minimally invasive medical applications in mind, this product delivers cool, high-lux illumination that can be efficiently coupled into light channels that range from microns to millimeters. The power and versatility of this illuminator allow it to be coupled with fibers of the smallest size, enabling the use of much smaller endoscopes and video scopes. When combined with our Awaiba video processor, the possibilities for adding visualization to both new and existing devices are endless. Many Hyperion options available to suit your application Production ready models: – Hyperion 200LV – Laser illuminator with Awaiba NanEye video processor – Hyperion 200L – Laser illuminator – Hyperion 200V – Awaiba NanEye video processor – Hyperion 200L-02 – Dual output laser illuminator – Hyperion 100L – Laser illuminator module Models currently in development: – Hyperion 400L – High power laser illuminator – Hyperion 150L – High power laser illuminator module – Hyperion 100L-02 – Dual output laser illuminator module Features & Benefits High-intensity source can deliver up to 20 times the light of ordinary sources in channels ranging from tens of microns to a millimeter in diameter The narrow bandwidth of laser sources can produce sharper images and better contrast, and facilitate identification of key features such as malignant cells RGB illumination allows for custom light color options Communication via packet based protocol or serial commands Field upgradable Additional wavelengths including UV and IR available Customization available User accessible video processing options available OEM and private label products welcomed Applications Flexible and rigid video scopes, such as: – Urethroscopes – Bronchoscopes – Esophagoscopes – Cystoscopes – Laryngoscopes Minimally invasive surgical platforms Minimally invasive surgical robotics Medical and surgical instrumentation Chandeliers for ophthalmic surgery Light guides for cardiothoracic platforms Industrial inspection Other medical and industrial endoscopic applications

The Leading Technology Platform for Small Optical Fiber Illumination

The Hyperion illuminator excels in demanding applications where high intensity light is required in the smallest of places. Designed with minimally invasive medical applications in mind, this product delivers cool, high-lux illumination that can be efficiently coupled into light channels that range from microns to millimeters. The power and versatility of this illuminator allow it to be coupled with fibers of the smallest size, enabling the use of much smaller endoscopes and video scopes. When combined with our Awaiba video processor, the possibilities for adding visualization to both new and existing devices are endless.

Many Hyperion options available to suit your application

  • Production ready models:
    – Hyperion 200LV – Laser illuminator with Awaiba NanEye video processor
    – Hyperion 200L – Laser illuminator
    – Hyperion 200V – Awaiba NanEye video processor
    – Hyperion 200L-02 – Dual output laser illuminator
    – Hyperion 100L – Laser illuminator module
  • Models currently in development:
    – Hyperion 400L – High power laser illuminator
    – Hyperion 150L – High power laser illuminator module
    – Hyperion 100L-02 – Dual output laser illuminator module

Features & Benefits

  • High-intensity source can deliver up to 20 times the light of ordinary sources in channels ranging from tens of microns to a millimeter in diameter
  • The narrow bandwidth of laser sources can produce sharper images and better contrast, and facilitate identification of key features such as malignant cells
  • RGB illumination allows for custom light color options
  • Communication via packet based protocol or serial commands
  • Field upgradable
  • Additional wavelengths including UV and IR available
  • Customization available
  • User accessible video processing options available
  • OEM and private label products welcomed

Applications

  • Flexible and rigid video scopes, such as:
    – Urethroscopes
    – Bronchoscopes
    – Esophagoscopes
    – Cystoscopes
    – Laryngoscopes
  • Minimally invasive surgical platforms
  • Minimally invasive surgical robotics
  • Medical and surgical instrumentation
  • Chandeliers for ophthalmic surgery
  • Light guides for cardiothoracic platforms
  • Industrial inspection
  • Other medical and industrial endoscopic applications
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Illuminators
Product Number 100L
Product Name Hyperion Laser Illumination System
Light Source Laser
Illuminator Features Diffused; Fiber Optic
Lifetime 20000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Necsel Laser Neon -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Light Source Laser
Wavelength 635 to 465 nm (6350 to 4650 Å)
Illuminator Output 10 watts
View Details
Portable UV Lamp, 4W Long & Short Wave (366nm & 254nm) - 93-24 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details