Edmund Optics Inc. 0.40 NA Fiber Collimator w/ FC Connector, 633nm Alignment NT67-721

Description
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.
Description
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.40 NA Fiber Collimator w/ FC Connector, 633nm Alignment
NT67-721
0.40 NA Fiber Collimator w/ FC Connector, 633nm Alignment NT67-721
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.
  • Easy to Integrate
  • Models for FC and SMA Connections Available
  • Three Wavelength Ranges Covering 350-1600nm

These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT67-721
Product Name 0.40 NA Fiber Collimator w/ FC Connector, 633nm Alignment
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber. - F-COL-9-13 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 0.5000 mm (0.0197 inch)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-1-670 - World Star Tech
Specs
Type Collimator
Wavelength 670 nm (6700 Å)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 4.95 mm (0.1949 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details