Newport MKS Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber. F-COL-9-13

Description
The F-COL-9-13 Fiber Pigtailed Collimator consists of a single-mode 9/125 μm fiber pigtail precisely aligned to a Gradient Index (GRIN) lens assembly, which is ideal for collimated light applications. The standard 1310 nm version comes with bare fiber endings. Fiber termination options are available as F-COL-9-13-OPT. Please contact Newport for more details. Each fiber is contained in a glass ferrule, angle polished and AR coated to assure low back-reflection into the fiber pigtail. A protective metal housing sleeve and strain relief boot provide excellent environmental protection to the final assembly. Applications for a single fiber collimator include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote
Description
The F-COL-9-13 Fiber Pigtailed Collimator consists of a single-mode 9/125 μm fiber pigtail precisely aligned to a Gradient Index (GRIN) lens assembly, which is ideal for collimated light applications. The standard 1310 nm version comes with bare fiber endings. Fiber termination options are available as F-COL-9-13-OPT. Please contact Newport for more details. Each fiber is contained in a glass ferrule, angle polished and AR coated to assure low back-reflection into the fiber pigtail. A protective metal housing sleeve and strain relief boot provide excellent environmental protection to the final assembly. Applications for a single fiber collimator include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber. - F-COL-9-13 - Newport MKS
Irvine, CA, United States
Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber.
F-COL-9-13
Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber. F-COL-9-13
The F-COL-9-13 Fiber Pigtailed Collimator consists of a single-mode 9/125 μm fiber pigtail precisely aligned to a Gradient Index (GRIN) lens assembly, which is ideal for collimated light applications. The standard 1310 nm version comes with bare fiber endings. Fiber termination options are available as F-COL-9-13-OPT. Please contact Newport for more details. Each fiber is contained in a glass ferrule, angle polished and AR coated to assure low back-reflection into the fiber pigtail. A protective metal housing sleeve and strain relief boot provide excellent environmental protection to the final assembly. Applications for a single fiber collimator include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

The F-COL-9-13 Fiber Pigtailed Collimator consists of a single-mode 9/125 μm fiber pigtail precisely aligned to a Gradient Index (GRIN) lens assembly, which is ideal for collimated light applications. The standard 1310 nm version comes with bare fiber endings. Fiber termination options are available as F-COL-9-13-OPT. Please contact Newport for more details. Each fiber is contained in a glass ferrule, angle polished and AR coated to assure low back-reflection into the fiber pigtail. A protective metal housing sleeve and strain relief boot provide excellent environmental protection to the final assembly.
Applications for a single fiber collimator include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lens Assemblies
Product Number F-COL-9-13
Product Name Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber.
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

F-O Collimator, SMA, 1310 nm, 2.0 mm beam - F-C5-S2-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Fiber-optic Collimator, SMA, 543 nm, 2.0 mm beam - F-C5-S2-543 - Newport MKS
Specs
Type Collimator
Wavelength 543 nm (5430 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm aperture, FC/APC - F-H5-NIR-APC - Newport MKS
Specs
Type Collimator
Wavelength 600 to 1000 nm (6000 to 10000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Fiber Pigtailed Collimator, 1310 nm, 9/125 µm Singlemode, FC/APC. - F-COL-9-13-FCAPC - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 0.5000 mm (0.0197 inch)
View Details