Edmund Optics Inc. 0.9" High Brightness LED Spotlight, 530nm NT66-858

Description
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
Description
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.9" High Brightness LED Spotlight, 530nm
NT66-858
0.9" High Brightness LED Spotlight, 530nm NT66-858
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
  • Ideal for Machine Vision Illumination
  • Provides 43mm Coverage at 100mm
  • 50,000 Hour Product Lifetime

AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-858
Product Name 0.9" High Brightness LED Spotlight, 530nm
Illumination Type Spot
Light Source Light Emitting Diode
Intensity Control Yes
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Intensity Control Yes, 20-100%
Lifetime 6000 hours
Wavelength 250 nm (2500 Å)
View Details
BROAD LIGHT - LK4010/945571 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 120 volts
View Details
Multi-Angle Ring Light - CA-DRR8M - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details