Edmund Optics Inc. 115V AC 50/60HZ, MH-100 Illuminator NT56-371

Description
Twice as Bright as 150W Quartz-Halogen Illuminators Useful for a Variety of UV, VIS, NIR Applications Removable Internal UV/IR Cut Filter 5300K Color Temperature Built-In External Filter Holder Low Housing Temperature Dolan-Jenner's Fiber-Lite® MH-100 Metal Halide illuminator elevates illumination to a new level. It delivers more than two times the light output of a standard 150W Quartz-Halogen Illuminator. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of the illuminator's spectral output. Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber optic light guides.
Description
Twice as Bright as 150W Quartz-Halogen Illuminators Useful for a Variety of UV, VIS, NIR Applications Removable Internal UV/IR Cut Filter 5300K Color Temperature Built-In External Filter Holder Low Housing Temperature Dolan-Jenner's Fiber-Lite® MH-100 Metal Halide illuminator elevates illumination to a new level. It delivers more than two times the light output of a standard 150W Quartz-Halogen Illuminator. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of the illuminator's spectral output. Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber optic light guides.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
115V AC 50/60HZ, MH-100 Illuminator
NT56-371
115V AC 50/60HZ, MH-100 Illuminator NT56-371
Twice as Bright as 150W Quartz-Halogen Illuminators Useful for a Variety of UV, VIS, NIR Applications Removable Internal UV/IR Cut Filter 5300K Color Temperature Built-In External Filter Holder Low Housing Temperature Dolan-Jenner's Fiber-Lite® MH-100 Metal Halide illuminator elevates illumination to a new level. It delivers more than two times the light output of a standard 150W Quartz-Halogen Illuminator. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of the illuminator's spectral output. Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber optic light guides.
  • Twice as Bright as 150W Quartz-Halogen Illuminators
  • Useful for a Variety of UV, VIS, NIR Applications
  • Removable Internal UV/IR Cut Filter
  • 5300K Color Temperature
  • Built-In External Filter Holder
  • Low Housing Temperature

Dolan-Jenner's Fiber-Lite® MH-100 Metal Halide illuminator elevates illumination to a new level. It delivers more than two times the light output of a standard 150W Quartz-Halogen Illuminator. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of the illuminator's spectral output. Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber optic light guides.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT56-371
Product Name 115V AC 50/60HZ, MH-100 Illuminator
Intensity Control Yes, 20-100%
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 2.63 inch (66.7 mm)
View Details
LK2580/943615 - CAMPACK DV KIT II - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 50 watts
View Details
Line Lights - CA-DZB30 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details