AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | NT66-822 |
| Product Name | 2.1" LED Spotlight, 520nm |
| Illumination Type | Spot |
| Light Source | Light Emitting Diode |
| Intensity Control | Yes |