Edmund Optics Inc. 2" High Brightness LED Diffuse Axial Illuminator, 625nm NT66-801

Description
Bright, Uniform Illumination over Field of View Built-In Dust Cover Protects Internal Beamsplitter Ideal for Inspecting Highly Reflective Objects AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.
Description
Bright, Uniform Illumination over Field of View Built-In Dust Cover Protects Internal Beamsplitter Ideal for Inspecting Highly Reflective Objects AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
2" High Brightness LED Diffuse Axial Illuminator, 625nm
NT66-801
2" High Brightness LED Diffuse Axial Illuminator, 625nm NT66-801
Bright, Uniform Illumination over Field of View Built-In Dust Cover Protects Internal Beamsplitter Ideal for Inspecting Highly Reflective Objects AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.
  • Bright, Uniform Illumination over Field of View
  • Built-In Dust Cover Protects Internal Beamsplitter
  • Ideal for Inspecting Highly Reflective Objects

AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective optics. LED intensity can be varied through the in line potentiometer. The illuminators feature vibration free performance and can be easily mounted via M6 threaded holes. The 1" and 2" models feature high brightness LEDs. Note: 24V power supply (#66-855) is required for use.The strobed models' flash duration is dependent on a trigger signal or potentiometer setting. The duration of the strobe can be adjusted from 30 - 300μs via a knob located in the back of the unit. Trigger input signal is CMOS/TTL compatible. The maximum trigger frequency is 30Hz.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-801
Product Name 2" High Brightness LED Diffuse Axial Illuminator, 625nm
Illumination Type Axial
Light Source Light Emitting Diode
Active Area Length 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
LED Light for Inline Sight Glasses - LumiFlo® - LJ Star
Specs
Light Source Light Emitting Diode
Voltage 24 volts
View Details
Specs
Illumination Type Spot
Lifetime 50000 hours
Wavelength 530 nm (5300 Å)
View Details