Edmund Optics Inc. 1.5" LED Spotlight, 660nm NT66-818

Description
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
Description
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1.5" LED Spotlight, 660nm
NT66-818
1.5" LED Spotlight, 660nm NT66-818
Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.
  • Ideal for Machine Vision Illumination
  • Provides 43mm Coverage at 100mm
  • 50,000 Hour Product Lifetime

AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-818
Product Name 1.5" LED Spotlight, 660nm
Illumination Type Spot
Light Source Light Emitting Diode
Intensity Control No
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Active Area Length 4.61 inch (117 mm)
View Details
POWER KIT I - SL3094/945130 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details
Flat Ring Light - CA-DRB4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details