Cool-Lux POWER KIT I LK2524/944973

Description
Designed to outperform all other on-camera dimmable lighting systems, Digi-Lux features a built-in dimmer regulated by a computerized microprocessor for fast, accurate brightness control. Weighing in at less than 6 ounces, it is the perfect size for today’s HD DSLR cameras.Instantly reduce light output to prevent blown out highlights and harsh shadows. Instantly increase light output from low power levels to eliminate grainy images caused by insufficient light on the subject. The dimming system holds the color temperature within the range of the camera’s automatic exposure system. It is noise free for clean images, and prolongs battery and lamp life.The adjustable mounting bracket raises the light 2 inches to reduce the possibility of red eye. The frosted lens provides even illumination across the beam spread. The Digi-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. Maximum lamp rating is 35 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available.Digi-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPower battery belts and more.
Description
Designed to outperform all other on-camera dimmable lighting systems, Digi-Lux features a built-in dimmer regulated by a computerized microprocessor for fast, accurate brightness control. Weighing in at less than 6 ounces, it is the perfect size for today’s HD DSLR cameras.Instantly reduce light output to prevent blown out highlights and harsh shadows. Instantly increase light output from low power levels to eliminate grainy images caused by insufficient light on the subject. The dimming system holds the color temperature within the range of the camera’s automatic exposure system. It is noise free for clean images, and prolongs battery and lamp life.The adjustable mounting bracket raises the light 2 inches to reduce the possibility of red eye. The frosted lens provides even illumination across the beam spread. The Digi-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. Maximum lamp rating is 35 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available.Digi-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPower battery belts and more.

Suppliers

Company
Product
Description
Supplier Links
POWER KIT I - LK2524/944973 - Cool-Lux
Bartlett, IL, USA
POWER KIT I
LK2524/944973
POWER KIT I LK2524/944973
Designed to outperform all other on-camera dimmable lighting systems, Digi-Lux features a built-in dimmer regulated by a computerized microprocessor for fast, accurate brightness control. Weighing in at less than 6 ounces, it is the perfect size for today’s HD DSLR cameras.Instantly reduce light output to prevent blown out highlights and harsh shadows. Instantly increase light output from low power levels to eliminate grainy images caused by insufficient light on the subject. The dimming system holds the color temperature within the range of the camera’s automatic exposure system. It is noise free for clean images, and prolongs battery and lamp life.The adjustable mounting bracket raises the light 2 inches to reduce the possibility of red eye. The frosted lens provides even illumination across the beam spread. The Digi-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. Maximum lamp rating is 35 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available.Digi-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPower battery belts and more.

Designed to outperform all other on-camera dimmable lighting systems, Digi-Lux features a built-in dimmer regulated by a computerized microprocessor for fast, accurate brightness control. Weighing in at less than 6 ounces, it is the perfect size for today’s HD DSLR cameras.Instantly reduce light output to prevent blown out highlights and harsh shadows. Instantly increase light output from low power levels to eliminate grainy images caused by insufficient light on the subject. The dimming system holds the color temperature within the range of the camera’s automatic exposure system. It is noise free for clean images, and prolongs battery and lamp life.The adjustable mounting bracket raises the light 2 inches to reduce the possibility of red eye. The frosted lens provides even illumination across the beam spread. The Digi-Lux operates on 14.4-volt, 13.2-volt and 12-volt batteries. Maximum lamp rating is 35 watts DC. 4-pin XLR, Brick Tap and cigarette lighter adapters available.Digi-Lux accessories include the Digi-Tent Matte Box, Digi-Tent Soft Box, Light & Sound Bracket, MaxPower and SmartPower battery belts and more.

Supplier's Site

Technical Specifications

  Cool-Lux
Product Category Illuminators
Product Number LK2524/944973
Product Name POWER KIT I
Illumination Type Photography Light
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Telecentric Transmission Illuminator - TDB 90 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 3.54 inch (90 mm)
View Details