Edmund Optics Inc. Spot Light Red with 2m Flying Leads NT65-002

Description
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.
Description
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spot Light Red with 2m Flying Leads
NT65-002
Spot Light Red with 2m Flying Leads NT65-002
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.
  • Continuous or Strobed Operation Selectable
  • Washdown Compliant (IP68)
  • 1/4-20 Tapped Hole for Easy Mounting

Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT65-002
Product Name Spot Light Red with 2m Flying Leads
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Stainless Steel Sight Glass Luminaire USL 13/33 - LumiStar365UV™ - LJ Star
Specs
Illumination Type Spot; UV
Light Source Light Emitting Diode
Illuminator Output 4.6 watts
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 5.75 inch (146 mm)
View Details