Edmund Optics Inc. 40mm, English Micrometer Tilt Stage NT66-545

Description
Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.
Description
Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
40mm, English Micrometer Tilt Stage
NT66-545
40mm, English Micrometer Tilt Stage NT66-545
Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.
  • Metric and English Hole Pattern Versions Available
  • Tilt Control in Two Axes (Kinematic Movement)
  • Precision Micrometer Drive
  • Mechanically Compatible to Other TECHSPEC® Stages
  • Black Anodized Aluminum Construction

Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Rotary Stages
Product Number NT66-545
Product Name 40mm, English Micrometer Tilt Stage
Stage Type Inclination Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGM120 - BGM120BPP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Precision Goniometer - WT-85 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
View Details