Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Rotary Stages |
| Product Number | NT66-543 |
| Product Name | 30mm, Metric Micrometer Tilt Stage |
| Stage Type | Inclination Positioning |
| Drive Type | Manual/Crank Handle |
| Drive Mechanism | Micrometer |