Edmund Optics Inc. Light Pipe Homogenizing Rod Mount, 8mm Aperture, 50mm Length NT64-916

Description
Easily Mounts Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our N-BK7 and Fused Silica families of Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.
Description
Easily Mounts Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our N-BK7 and Fused Silica families of Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Light Pipe Homogenizing Rod Mount, 8mm Aperture, 50mm Length
NT64-916
Light Pipe Homogenizing Rod Mount, 8mm Aperture, 50mm Length NT64-916
Easily Mounts Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our N-BK7 and Fused Silica families of Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.
  • Easily Mounts Light Pipe Homogenizing Rods
  • Non-Marring Clamps
  • Breadboard Mounting Accessory Available

Specifically designed to hold our N-BK7 and Fused Silica families of Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT64-916
Product Name Light Pipe Homogenizing Rod Mount, 8mm Aperture, 50mm Length
Mount Type Light Pipe Homogenizing Rod Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Specs
Mount Type Lens Holder
Clear Aperture 10 mm (0.3937 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details