Newport MKS Lens Positioner, 0.5 in. Diameter, XY, 100 TPI, 8-32 THD LPXY-05H

Description
The LPXY-05H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 0.5 inch (12.7 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM05 (0.535-40) thread. Post mounting is achieved by accessing the tapped 8-32 threaded holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.
Request a Quote
Description
The LPXY-05H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 0.5 inch (12.7 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM05 (0.535-40) thread. Post mounting is achieved by accessing the tapped 8-32 threaded holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Positioner, 0.5 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-05H - Newport MKS
Irvine, CA, United States
Lens Positioner, 0.5 in. Diameter, XY, 100 TPI, 8-32 THD
LPXY-05H
Lens Positioner, 0.5 in. Diameter, XY, 100 TPI, 8-32 THD LPXY-05H
The LPXY-05H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 0.5 inch (12.7 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM05 (0.535-40) thread. Post mounting is achieved by accessing the tapped 8-32 threaded holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.

The LPXY-05H Compact Lens Positioner provides an economical solution for applications requiring two (XY) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 0.5 inch (12.7 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM05 (0.535-40) thread. Post mounting is achieved by accessing the tapped 8-32 threaded holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LPXY-05H
Product Name Lens Positioner, 0.5 in. Diameter, XY, 100 TPI, 8-32 THD
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Top Plate, For BK-3A Kinematic Base - BK-3A-T - Newport MKS
Specs
Mount Type Kinematic Base Top Plate
Adjustment Type Kinematic
View Details
Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR. - M-290-TP - Newport MKS
Specs
Mount Type Top Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details
Optical Post, 355.6 mm Height, 38.1 Diameter, M6 Thread - M-40 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys - HVM-1t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.2 mm (0.2441 inch)
View Details