Edmund Optics Inc. X-Y Translating Optic Mount, 12.7mm Maximum Optic Diameter NT62-955

Description
Allows ±1.5mm Translation in X and Y Accepts Optics up to 15mm Thick 0.25mm Pitch for Fine Alignment of Components For breadboard based optical alignment or any situation where space or convenience is a consideration. These small packages allow X and Y translation for fine adjustment of alignment that would otherwise require bulky, expensive stages. Large allowable translations in X and Y with 0.25mm/rotation fine resolution make alignment easier than ever. M6 mounting for easy integration with our standard metric posts. Two M3 set screws to lock in alignment.
Description
Allows ±1.5mm Translation in X and Y Accepts Optics up to 15mm Thick 0.25mm Pitch for Fine Alignment of Components For breadboard based optical alignment or any situation where space or convenience is a consideration. These small packages allow X and Y translation for fine adjustment of alignment that would otherwise require bulky, expensive stages. Large allowable translations in X and Y with 0.25mm/rotation fine resolution make alignment easier than ever. M6 mounting for easy integration with our standard metric posts. Two M3 set screws to lock in alignment.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
X-Y Translating Optic Mount, 12.7mm Maximum Optic Diameter
NT62-955
X-Y Translating Optic Mount, 12.7mm Maximum Optic Diameter NT62-955
Allows ±1.5mm Translation in X and Y Accepts Optics up to 15mm Thick 0.25mm Pitch for Fine Alignment of Components For breadboard based optical alignment or any situation where space or convenience is a consideration. These small packages allow X and Y translation for fine adjustment of alignment that would otherwise require bulky, expensive stages. Large allowable translations in X and Y with 0.25mm/rotation fine resolution make alignment easier than ever. M6 mounting for easy integration with our standard metric posts. Two M3 set screws to lock in alignment.
  • Allows ±1.5mm Translation in X and Y
  • Accepts Optics up to 15mm Thick
  • 0.25mm Pitch for Fine Alignment of Components

For breadboard based optical alignment or any situation where space or convenience is a consideration. These small packages allow X and Y translation for fine adjustment of alignment that would otherwise require bulky, expensive stages. Large allowable translations in X and Y with 0.25mm/rotation fine resolution make alignment easier than ever. M6 mounting for easy integration with our standard metric posts. Two M3 set screws to lock in alignment.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT62-955
Product Name X-Y Translating Optic Mount, 12.7mm Maximum Optic Diameter
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Specs
Mount Type Lens Holder
Clear Aperture 14 mm (0.5512 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 15 mm (0.5906 inch)
View Details