Edmund Optics Inc. 630nm LED Spot Light NT63-337

Description
Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each LED module contains four M3 mounting holes on a 29mm diameter circle. The universal power supply, which accepts a 90 - 245V AC input, ships with clip-on adapters for the US, Europe, and UK. Through the DIN rail mountable DC current controller, LED intensity can be adjusted manually via a potentiometer or by supplying a 0 - 5V analog control input. The DC current controller is designed to deliver up to 400mA at 24V.Note: #59-433 Universal Power Supply and #59-371 DC Current Controller are required for operating all spot lights. #63-342 Area and Spot Light Heat Sink is recommended to maintain performance and optimize product lifetime.
Description
Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each LED module contains four M3 mounting holes on a 29mm diameter circle. The universal power supply, which accepts a 90 - 245V AC input, ships with clip-on adapters for the US, Europe, and UK. Through the DIN rail mountable DC current controller, LED intensity can be adjusted manually via a potentiometer or by supplying a 0 - 5V analog control input. The DC current controller is designed to deliver up to 400mA at 24V.Note: #59-433 Universal Power Supply and #59-371 DC Current Controller are required for operating all spot lights. #63-342 Area and Spot Light Heat Sink is recommended to maintain performance and optimize product lifetime.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
630nm LED Spot Light
NT63-337
630nm LED Spot Light NT63-337
Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each LED module contains four M3 mounting holes on a 29mm diameter circle. The universal power supply, which accepts a 90 - 245V AC input, ships with clip-on adapters for the US, Europe, and UK. Through the DIN rail mountable DC current controller, LED intensity can be adjusted manually via a potentiometer or by supplying a 0 - 5V analog control input. The DC current controller is designed to deliver up to 400mA at 24V.Note: #59-433 Universal Power Supply and #59-371 DC Current Controller are required for operating all spot lights. #63-342 Area and Spot Light Heat Sink is recommended to maintain performance and optimize product lifetime.
  • Variable Intensity with DC Current Controller
  • Excellent Uniformity
  • 100,000 Hour Product Lifetime
  • Heat Sinks and Power Supplies Sold Separately

Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications. Each LED module contains four M3 mounting holes on a 29mm diameter circle. The universal power supply, which accepts a 90 - 245V AC input, ships with clip-on adapters for the US, Europe, and UK. Through the DIN rail mountable DC current controller, LED intensity can be adjusted manually via a potentiometer or by supplying a 0 - 5V analog control input. The DC current controller is designed to deliver up to 400mA at 24V.Note: #59-433 Universal Power Supply and #59-371 DC Current Controller are required for operating all spot lights. #63-342 Area and Spot Light Heat Sink is recommended to maintain performance and optimize product lifetime.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT63-337
Product Name 630nm LED Spot Light
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Fiber Optic Light for High Intensity Sight and Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 5.75 inch (146 mm)
View Details