Edmund Optics Inc. 115V, MI-150 Fiber Optic Illuminator w/Iris and IR Filter NT56-557

Description
0-100% Solid State Intensity Variable Shadow-Free, Glare-Free Cold Illumination Low Noise Level (25dB) Lamp Life 1000 to 10,000 Hours (Depending on Intensity) Internal IR Filter Iris Option Available The MI-150 series illuminator has been re-designed to feature an optional iris and 5 times longer lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR filter. Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
Description
0-100% Solid State Intensity Variable Shadow-Free, Glare-Free Cold Illumination Low Noise Level (25dB) Lamp Life 1000 to 10,000 Hours (Depending on Intensity) Internal IR Filter Iris Option Available The MI-150 series illuminator has been re-designed to feature an optional iris and 5 times longer lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR filter. Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
115V, MI-150 Fiber Optic Illuminator w/Iris and IR Filter
NT56-557
115V, MI-150 Fiber Optic Illuminator w/Iris and IR Filter NT56-557
0-100% Solid State Intensity Variable Shadow-Free, Glare-Free Cold Illumination Low Noise Level (25dB) Lamp Life 1000 to 10,000 Hours (Depending on Intensity) Internal IR Filter Iris Option Available The MI-150 series illuminator has been re-designed to feature an optional iris and 5 times longer lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR filter. Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
  • 0-100% Solid State Intensity Variable
  • Shadow-Free, Glare-Free Cold Illumination
  • Low Noise Level (25dB)
  • Lamp Life 1000 to 10,000 Hours (Depending on Intensity)
  • Internal IR Filter
  • Iris Option Available

The MI-150 series illuminator has been re-designed to feature an optional iris and 5 times longer lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR filter. Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT56-557
Product Name 115V, MI-150 Fiber Optic Illuminator w/Iris and IR Filter
Intensity Control Yes, 0 - 100%
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 2.63 inch (66.7 mm)
View Details
MICRO-LUX DV KIT - LK2104/943436 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 50 watts
View Details
Back Light - CA-DSW7 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details