Edmund Optics Inc. Objective MX-3 NT56-016

Description
New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine vision applications. Using a patented internal focusing system, the InfiniMax™ is able to provide constant magnification over a working distance range. (Using MX-3 through MX-6 objectives only. Working distance range varies by objective.) The MX-1 and MX-2 provide fields of view on the order of 10mm at distances over 10" away, but do not provide constant magnification over the working distance range. The included variable iris diaphragm can be used to adjust light intensity and increase depth of field. Interchangeable objectives thread onto main body. DL, LDL, and LFA adapters connect directly to C-Mount. LFA provides coverage for large format cameras (F-Mount adapter included, 24 x 36mm max sensor). Motorized InfiniMax™ Main Body The motorized InfiniMax® lens comes complete with encased focus DC Gear-motor with rubber o-ring belt drive and bracket, CE analog/RS-232 control unit, 10 ft. motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed can be run as slow as 10 seconds for precise focusing, or as fast as 1.5 seconds to cover the focus range. Direction switch can be jogged to obtain very precise focusing. Controller has no position feedback or home position inputs; it is designed to be used with a vision system that provides motion control to a static image scenario. It is ideal for applications where the distance to the area of interest can change. Controller is 3" H x 7" W x 5" D and weighs 2 lbs.Note: The InfiniMax® requires the use of an MX objective below.
Description
New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine vision applications. Using a patented internal focusing system, the InfiniMax™ is able to provide constant magnification over a working distance range. (Using MX-3 through MX-6 objectives only. Working distance range varies by objective.) The MX-1 and MX-2 provide fields of view on the order of 10mm at distances over 10" away, but do not provide constant magnification over the working distance range. The included variable iris diaphragm can be used to adjust light intensity and increase depth of field. Interchangeable objectives thread onto main body. DL, LDL, and LFA adapters connect directly to C-Mount. LFA provides coverage for large format cameras (F-Mount adapter included, 24 x 36mm max sensor). Motorized InfiniMax™ Main Body The motorized InfiniMax® lens comes complete with encased focus DC Gear-motor with rubber o-ring belt drive and bracket, CE analog/RS-232 control unit, 10 ft. motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed can be run as slow as 10 seconds for precise focusing, or as fast as 1.5 seconds to cover the focus range. Direction switch can be jogged to obtain very precise focusing. Controller has no position feedback or home position inputs; it is designed to be used with a vision system that provides motion control to a static image scenario. It is ideal for applications where the distance to the area of interest can change. Controller is 3" H x 7" W x 5" D and weighs 2 lbs.Note: The InfiniMax® requires the use of an MX objective below.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Objective MX-3
NT56-016
Objective MX-3 NT56-016
New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine vision applications. Using a patented internal focusing system, the InfiniMax™ is able to provide constant magnification over a working distance range. (Using MX-3 through MX-6 objectives only. Working distance range varies by objective.) The MX-1 and MX-2 provide fields of view on the order of 10mm at distances over 10" away, but do not provide constant magnification over the working distance range. The included variable iris diaphragm can be used to adjust light intensity and increase depth of field. Interchangeable objectives thread onto main body. DL, LDL, and LFA adapters connect directly to C-Mount. LFA provides coverage for large format cameras (F-Mount adapter included, 24 x 36mm max sensor). Motorized InfiniMax™ Main Body The motorized InfiniMax® lens comes complete with encased focus DC Gear-motor with rubber o-ring belt drive and bracket, CE analog/RS-232 control unit, 10 ft. motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed can be run as slow as 10 seconds for precise focusing, or as fast as 1.5 seconds to cover the focus range. Direction switch can be jogged to obtain very precise focusing. Controller has no position feedback or home position inputs; it is designed to be used with a vision system that provides motion control to a static image scenario. It is ideal for applications where the distance to the area of interest can change. Controller is 3" H x 7" W x 5" D and weighs 2 lbs.Note: The InfiniMax® requires the use of an MX objective below.
  • New Motorized Version Available
  • Manual Iris
  • Objective Options Giving PMAG 0.58X 2.9X
  • Clamp offers 1/4-20 mounting hole
  • Optional DL or LDL Tubes Double Magnification

InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine vision applications. Using a patented internal focusing system, the InfiniMax™ is able to provide constant magnification over a working distance range. (Using MX-3 through MX-6 objectives only. Working distance range varies by objective.) The MX-1 and MX-2 provide fields of view on the order of 10mm at distances over 10" away, but do not provide constant magnification over the working distance range. The included variable iris diaphragm can be used to adjust light intensity and increase depth of field. Interchangeable objectives thread onto main body. DL, LDL, and LFA adapters connect directly to C-Mount. LFA provides coverage for large format cameras (F-Mount adapter included, 24 x 36mm max sensor).

Motorized InfiniMax™ Main Body

The motorized InfiniMax® lens comes complete with encased focus DC Gear-motor with rubber o-ring belt drive and bracket, CE analog/RS-232 control unit, 10 ft. motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed can be run as slow as 10 seconds for precise focusing, or as fast as 1.5 seconds to cover the focus range. Direction switch can be jogged to obtain very precise focusing. Controller has no position feedback or home position inputs; it is designed to be used with a vision system that provides motion control to a static image scenario. It is ideal for applications where the distance to the area of interest can change. Controller is 3" H x 7" W x 5" D and weighs 2 lbs.Note: The InfiniMax® requires the use of an MX objective below.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT56-016
Product Name Objective MX-3
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Inifinite Conjugate Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat
Magnification 4 to 60 X
View Details
Semi-Apochromatic Microscope Objectives - SO-H63C-0247 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Apochromat
Magnification 20 X
View Details
Specs
Lens Type Objective Lens
Magnification 15 X
Numerical Aperture 0.5000 NA
View Details