Edmund Optics Inc. Adjustable ReflX Objective 15X/0.5NA IR, Finite NT66-580

Description
Units Adjustable for Precision Alignment 36X, 52X and 74X Feature Adjustment for Tube Length and Cover Glass Finite Conjugate Design and RMS Threading Integrate Easily in Many Objective Setups Call About Custom Congifuration and Coatings Our line of TECHSPEC® Adjustable ReflX™ Objectives, formerly known as the Beck/Ealing reflecting objectives, offer a robust design and wide variety of magnifications to suit a wide range of applications. All units are configured for 160mm tube length and 0.17mm cover glass during assembly and precision aligned for optimum performance. However, to indefinitely extend the useful life of the objective, all but the 15X, 0.5NA feature the ability to adjust the centration of the internal mirrors with the provided Allen wrenches (detailed instructions included). Higher magnifications (36X, 52X and 74X) allow for adjustments to the tube length and the cover glass correction through the means of a moving collar (centration of mirrors should be checked and adjusted if tube length is changed).Each objective is available with any of three coating options: Aluminum with a magnesium fluoride overcoat for the NUV-Visible, DUV Enhanced Aluminum for the DUV-NUV and Gold for the IR. Free from the problems of chromatic aberration and material absorption associated with standard microscope objectives, these components are ideal for applications requiring high throughput and excellent resolution, including FTIR spectroscopy and microscopy, photolithography, thin film measurement, semiconductor inspection, and laser etching.Contact our Applications Engineering Department to discuss custom coatings, tube length configurations and cover glass corrections.
Description
Units Adjustable for Precision Alignment 36X, 52X and 74X Feature Adjustment for Tube Length and Cover Glass Finite Conjugate Design and RMS Threading Integrate Easily in Many Objective Setups Call About Custom Congifuration and Coatings Our line of TECHSPEC® Adjustable ReflX™ Objectives, formerly known as the Beck/Ealing reflecting objectives, offer a robust design and wide variety of magnifications to suit a wide range of applications. All units are configured for 160mm tube length and 0.17mm cover glass during assembly and precision aligned for optimum performance. However, to indefinitely extend the useful life of the objective, all but the 15X, 0.5NA feature the ability to adjust the centration of the internal mirrors with the provided Allen wrenches (detailed instructions included). Higher magnifications (36X, 52X and 74X) allow for adjustments to the tube length and the cover glass correction through the means of a moving collar (centration of mirrors should be checked and adjusted if tube length is changed).Each objective is available with any of three coating options: Aluminum with a magnesium fluoride overcoat for the NUV-Visible, DUV Enhanced Aluminum for the DUV-NUV and Gold for the IR. Free from the problems of chromatic aberration and material absorption associated with standard microscope objectives, these components are ideal for applications requiring high throughput and excellent resolution, including FTIR spectroscopy and microscopy, photolithography, thin film measurement, semiconductor inspection, and laser etching.Contact our Applications Engineering Department to discuss custom coatings, tube length configurations and cover glass corrections.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Adjustable ReflX Objective 15X/0.5NA IR, Finite
NT66-580
Adjustable ReflX Objective 15X/0.5NA IR, Finite NT66-580
Units Adjustable for Precision Alignment 36X, 52X and 74X Feature Adjustment for Tube Length and Cover Glass Finite Conjugate Design and RMS Threading Integrate Easily in Many Objective Setups Call About Custom Congifuration and Coatings Our line of TECHSPEC® Adjustable ReflX™ Objectives, formerly known as the Beck/Ealing reflecting objectives, offer a robust design and wide variety of magnifications to suit a wide range of applications. All units are configured for 160mm tube length and 0.17mm cover glass during assembly and precision aligned for optimum performance. However, to indefinitely extend the useful life of the objective, all but the 15X, 0.5NA feature the ability to adjust the centration of the internal mirrors with the provided Allen wrenches (detailed instructions included). Higher magnifications (36X, 52X and 74X) allow for adjustments to the tube length and the cover glass correction through the means of a moving collar (centration of mirrors should be checked and adjusted if tube length is changed).Each objective is available with any of three coating options: Aluminum with a magnesium fluoride overcoat for the NUV-Visible, DUV Enhanced Aluminum for the DUV-NUV and Gold for the IR. Free from the problems of chromatic aberration and material absorption associated with standard microscope objectives, these components are ideal for applications requiring high throughput and excellent resolution, including FTIR spectroscopy and microscopy, photolithography, thin film measurement, semiconductor inspection, and laser etching.Contact our Applications Engineering Department to discuss custom coatings, tube length configurations and cover glass corrections.
  • Units Adjustable for Precision Alignment
  • 36X, 52X and 74X Feature Adjustment for Tube Length and Cover Glass
  • Finite Conjugate Design and RMS Threading Integrate Easily in Many Objective Setups
  • Call About Custom Congifuration and Coatings

Our line of TECHSPEC® Adjustable ReflX™ Objectives, formerly known as the Beck/Ealing reflecting objectives, offer a robust design and wide variety of magnifications to suit a wide range of applications. All units are configured for 160mm tube length and 0.17mm cover glass during assembly and precision aligned for optimum performance. However, to indefinitely extend the useful life of the objective, all but the 15X, 0.5NA feature the ability to adjust the centration of the internal mirrors with the provided Allen wrenches (detailed instructions included). Higher magnifications (36X, 52X and 74X) allow for adjustments to the tube length and the cover glass correction through the means of a moving collar (centration of mirrors should be checked and adjusted if tube length is changed).Each objective is available with any of three coating options: Aluminum with a magnesium fluoride overcoat for the NUV-Visible, DUV Enhanced Aluminum for the DUV-NUV and Gold for the IR. Free from the problems of chromatic aberration and material absorption associated with standard microscope objectives, these components are ideal for applications requiring high throughput and excellent resolution, including FTIR spectroscopy and microscopy, photolithography, thin film measurement, semiconductor inspection, and laser etching.Contact our Applications Engineering Department to discuss custom coatings, tube length configurations and cover glass corrections.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT66-580
Product Name Adjustable ReflX Objective 15X/0.5NA IR, Finite
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Inifinite Conjugate Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat
Magnification 4 to 60 X
View Details
Semi-Apochromatic Phase Contrast Microscope Objectives - SO-H63C-0179 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Apochromat
Magnification 40 X
View Details
16mm Preciso Lens -  - Navitar, Inc.
Specs
Lens Type Objective Lens
View Details