Edmund Optics Inc. UV Holographic Diffuser 1 Degree Diffusing Angle 25mm Dia NT55-848

Description
Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.
Description
Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Holographic Diffuser 1 Degree Diffusing Angle 25mm Dia
NT55-848
UV Holographic Diffuser 1 Degree Diffusing Angle 25mm Dia NT55-848
Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.
  • Diffusing Angles Ranging from 0.5 - 50°
  • Fused Silica Substrate Offers 70% Transmission at 190nm
  • Homogenous Light Distribution
  • Standard Holographic Diffusers Also Available

Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. These Holographic UV Diffusers use a fused silica substrate and offer controlled, homogenous light distribution from the UV through the near-infrared spectra, with transmission levels of 70% at 190nm.It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Diffusers
Product Number NT55-848
Product Name UV Holographic Diffuser 1 Degree Diffusing Angle 25mm Dia
Diffuser Type Holographic Diffuser
Unlock Full Specs
to access all available technical data

Similar Products

Light Shaping Diffusers® -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Diffusing Angle .05, 1, 5, 10, 15, 20, 25, 30, 40,60, 80
Shape Circular; Square
View Details
Diffractive Diffuser-Grid - D061 - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Diffuser Type Diffractive Diffuser
Shape Square
Diameter / Length 10 mm (0.3937 inch)
View Details